Pyromation Thermocouple/RTD J19G-003-3/16-00-6

Description
THERMOCOUPLE 3/16IN MOUNT 1/16IN PROBE 4-1/2IN. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE 3/16IN MOUNT 1/16IN PROBE 4-1/2IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 36814175 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
36814175
Thermocouple/RTD 36814175
THERMOCOUPLE 3/16IN MOUNT 1/16IN PROBE 4-1/2IN. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE 3/16IN MOUNT 1/16IN PROBE 4-1/2IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 36814175
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8471113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple - 104A TC120 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 36 inch (914 mm)
Gauge 24
View Details