Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774875-G3VM-21DR
Series: G3VM
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.33VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 3A
Voltage - Load: 0 ~ 20 V
Family Name: G3VM-21DR
Categories: Relays
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 80 mOhm
Introduction Date: January 17, 2012
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
MOSFET RELAY, SPST-NO, 3A, 20V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:3A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 3A, 20V, SMD ROHS COMPLIANT: YES
SSR RELAY SPST-NO 3A 0-20V
Solid State Relays - PCB Mount 20V SPST-NO DIP4 SMT 3000mA 40ohm 300pF
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 774875-G3VM-21DR | Z3514-ND | 94T6867 | 82AH7307 | G3VM-21DR | G3VM-21DR |
| Product Name | Solid State Relays - G3VM-21DR | Solid State Relays | Mosfet Relay, Spst-No, 3A, 20V, Smd; Contact Form Omron Electronic Components | Mosfet Relay, Spst-No, 3A, 20V, Smd Rohs Compliant Omron | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 1.33 volts | 1.33 volts | ||||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) |