OMEGA Engineering, Inc. Humidity and Temperature Meter RH85

Description
Specifications Display: 31/2 digit LCD Low Battery Indication: A symbol is displayed when the battery voltage drops below the operating level Battery Life: 200 hours, typical use Operating Ambient: 0 to 50C (32 to 122F), at <75% R.H. Storage Ambient: -20 to 60C (-4 to 140F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% R.H. Dimensions: 167 H x 48 W x 24 mm D (6.57 x 1.89 x 0.95") Weight: 87 g (3 oz) incl. batteries
Description
Specifications Display: 31/2 digit LCD Low Battery Indication: A symbol is displayed when the battery voltage drops below the operating level Battery Life: 200 hours, typical use Operating Ambient: 0 to 50C (32 to 122F), at <75% R.H. Storage Ambient: -20 to 60C (-4 to 140F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% R.H. Dimensions: 167 H x 48 W x 24 mm D (6.57 x 1.89 x 0.95") Weight: 87 g (3 oz) incl. batteries

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Meter - RH85 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Humidity and Temperature Meter
RH85
Humidity and Temperature Meter RH85
Specifications Display: 31/2 digit LCD Low Battery Indication: A symbol is displayed when the battery voltage drops below the operating level Battery Life: 200 hours, typical use Operating Ambient: 0 to 50C (32 to 122F), at <75% R.H. Storage Ambient: -20 to 60C (-4 to 140F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% R.H. Dimensions: 167 H x 48 W x 24 mm D (6.57 x 1.89 x 0.95") Weight: 87 g (3 oz) incl. batteries

Specifications
Display: 31/2 digit LCD
Low Battery Indication: A symbol is displayed when the battery voltage drops below the operating level
Battery Life: 200 hours, typical use
Operating Ambient: 0 to 50C (32 to 122F), at <75% R.H.
Storage Ambient: -20 to 60C (-4 to 140F), 0 to 80% R.H. with battery removed from meter
Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% R.H.
Dimensions: 167 H x 48 W x 24 mm D (6.57 x 1.89 x 0.95")
Weight: 87 g (3 oz) incl. batteries

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Moisture Meters
Product Number RH85
Product Name Humidity and Temperature Meter
Technology Capacitive; Thermistor
Application Moisture / Water Content in Gases / Air
Features Datalogger; Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature; Wet/Dry Bulb
Form Factor Sensor; Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - HPP845E031R1 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Planar humidity module HYT 271 for harsh conditions - HYT271 MK33 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details