Red Lion Controls, Inc. RAM-6021 Secure Industrial Router RAM-6021

Description
LAN-to-LAN or LAN-to-WAN connectivity Built in security and routing protects against unwanted intrusion IPsec and SSL VPN tunnels Stateful firewall Port forwarding Packet filtering Access control list (ACL) Flexible all-in-one platform reduces system complexity NAT support for one-to-one or one-to-many translations DHCP server and DHCP relay Event engine to trigger I/O or send email alerts SNMP v1, v2, v3 Dynamic DNS Modbus TCP/ASCII/RTU DNP3 – slave Syslog Built-in traffic capture for enhanced troubleshooting RAMQTT client for IIoT cloud connectivity Ethernet Interface (10/100 Auto-Sensing) Five (5) RJ-45 type connectors Mechanical Dimensions: 4.7” x 3.77” x 2.0” (120 x 96 x 51 mm) Weight: 1.2 lbs. (544 g) Redundant Power Input 4-pin screw terminal Side mounted 2.5mm barrel connector 8-30 VDC (12 VDC nominal) Environmental Operating temperature: -40° to +70°C Humidity: 5 to 95% non-condensing Shock: IEC60068-2-27 Vibration: IEC60068-2-6 Certifications Product Safety Hazardous Locations: Class I, Div. 2, Groups A, B, C, D, ISA 12.12.01
Request a Quote Datasheet
Description
LAN-to-LAN or LAN-to-WAN connectivity Built in security and routing protects against unwanted intrusion IPsec and SSL VPN tunnels Stateful firewall Port forwarding Packet filtering Access control list (ACL) Flexible all-in-one platform reduces system complexity NAT support for one-to-one or one-to-many translations DHCP server and DHCP relay Event engine to trigger I/O or send email alerts SNMP v1, v2, v3 Dynamic DNS Modbus TCP/ASCII/RTU DNP3 – slave Syslog Built-in traffic capture for enhanced troubleshooting RAMQTT client for IIoT cloud connectivity Ethernet Interface (10/100 Auto-Sensing) Five (5) RJ-45 type connectors Mechanical Dimensions: 4.7” x 3.77” x 2.0” (120 x 96 x 51 mm) Weight: 1.2 lbs. (544 g) Redundant Power Input 4-pin screw terminal Side mounted 2.5mm barrel connector 8-30 VDC (12 VDC nominal) Environmental Operating temperature: -40° to +70°C Humidity: 5 to 95% non-condensing Shock: IEC60068-2-27 Vibration: IEC60068-2-6 Certifications Product Safety Hazardous Locations: Class I, Div. 2, Groups A, B, C, D, ISA 12.12.01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAM-6021 Secure Industrial Router - RAM-6021 - Red Lion Controls, Inc.
York, PA, United States
RAM-6021 Secure Industrial Router
RAM-6021
RAM-6021 Secure Industrial Router RAM-6021
LAN-to-LAN or LAN-to-WAN connectivity Built in security and routing protects against unwanted intrusion IPsec and SSL VPN tunnels Stateful firewall Port forwarding Packet filtering Access control list (ACL) Flexible all-in-one platform reduces system complexity NAT support for one-to-one or one-to-many translations DHCP server and DHCP relay Event engine to trigger I/O or send email alerts SNMP v1, v2, v3 Dynamic DNS Modbus TCP/ASCII/RTU DNP3 – slave Syslog Built-in traffic capture for enhanced troubleshooting RAMQTT client for IIoT cloud connectivity Ethernet Interface (10/100 Auto-Sensing) Five (5) RJ-45 type connectors Mechanical Dimensions: 4.7” x 3.77” x 2.0” (120 x 96 x 51 mm) Weight: 1.2 lbs. (544 g) Redundant Power Input 4-pin screw terminal Side mounted 2.5mm barrel connector 8-30 VDC (12 VDC nominal) Environmental Operating temperature: -40° to +70°C Humidity: 5 to 95% non-condensing Shock: IEC60068-2-27 Vibration: IEC60068-2-6 Certifications Product Safety Hazardous Locations: Class I, Div. 2, Groups A, B, C, D, ISA 12.12.01
  • LAN-to-LAN or LAN-to-WAN connectivity
  • Built in security and routing protects against unwanted intrusion
    • IPsec and SSL VPN tunnels
    • Stateful firewall
    • Port forwarding
    • Packet filtering
    • Access control list (ACL)

  • Flexible all-in-one platform reduces system complexity
    • NAT support for one-to-one or one-to-many translations
    • DHCP server and DHCP relay
    • Event engine to trigger I/O or send email alerts
    • SNMP v1, v2, v3
    • Dynamic DNS
    • Modbus TCP/ASCII/RTU
    • DNP3 – slave
    • Syslog
    • Built-in traffic capture for enhanced troubleshooting
    • RAMQTT client for IIoT cloud connectivity

Ethernet Interface (10/100 Auto-Sensing)


  • Five (5) RJ-45 type connectors

Mechanical


  • Dimensions: 4.7” x 3.77” x 2.0” (120 x 96 x 51 mm)
  • Weight: 1.2 lbs. (544 g)

Redundant Power Input


  • 4-pin screw terminal
  • Side mounted 2.5mm barrel connector
  • 8-30 VDC (12 VDC nominal)

Environmental


  • Operating temperature: -40° to +70°C
  • Humidity: 5 to 95% non-condensing
  • Shock: IEC60068-2-27
  • Vibration: IEC60068-2-6

Certifications


  • Product Safety
    • Hazardous Locations: Class I, Div. 2, Groups A, B, C, D, ISA 12.12.01

Supplier's Site Datasheet
Gateways, Routers - RLC556-ND - DigiKey
Thief River Falls, MN, United States
Gateways, Routers
RLC556-ND
Gateways, Routers RLC556-ND
Router RS-232, USB

Router RS-232, USB

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number RAM-6021 RLC556-ND
Product Name RAM-6021 Secure Industrial Router Gateways, Routers
Network Equipment Router Router
Unlock Full Specs
to access all available technical data