Specifications
Key switch
1x RS-232/485 interface board (switchable between RS-232 and RS-485)
RS-access via virtual COM port
4x LAN interface, 1x WAN interface
USB connection for configuration and for USBoverIP
4 digital inputs, 2 digital outputs (Galvanically isolated to the power supply)
Digital inputs - to trigger the Internet dial-up router or to send an alarm by e-mail, SMS Supports Simply.Connect Services
Over 17 drivers for various types of control
Firewall with IP filtering, Simple-NAT, 1:1 NAT and Port Forwarding
Internet connection via a network interface, per WAN
Secure connection via VPN (PPTP, IPSec, L2TP, and OpenVPN)
Firewall, DynDNS, DHCP, web callback, VPN (optional)
SD card slot
Dual LEDs in the function and status display
Integrated web server for easy configuration via HTTPS with individual password
Compact metal housing with IP20 for DIN rail mounting
| Red Lion Controls, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | RA70KR0010V1S0D0 |
| Product Name | RA70K Keyed Remote Access Router with Ethernet and Serial |
| Network Equipment | Router |