Red Lion Controls, Inc. PXU - PID Controller, 1/4 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Re-transmission output, User Input PXU41CE0

Description
PID control Linear Voltage output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/4 DIN W96 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet
Description
PID control Linear Voltage output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/4 DIN W96 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/4 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Re-transmission output, User Input - PXU41CE0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/4 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Re-transmission output, User Input
PXU41CE0
PXU - PID Controller, 1/4 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Re-transmission output, User Input PXU41CE0
PID control Linear Voltage output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/4 DIN W96 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here

PID control
Linear Voltage output
Additional relay output
Retransmitted output
One programmable user input
On-demand auto-tuning of PID settings
RS-485 communications
IP65-rated front panel
1/4 DIN
W96 x H96 mm
24 VDC, ±10%, 5 W
Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 70AC4424 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
70AC4424
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 70AC4424
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Universal Process Controllers Universal Process Controllers
Product Number PXU41CE0 70AC4424
Product Name PXU - PID Controller, 1/4 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Re-transmission output, User Input Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/04 16K Controller - 1747-L541 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
Universal Process Controller - Control Master CM50 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details