Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Re-transmission output, User Input PXU41CB0

Description
PID control Linear Voltage output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet
Description
PID control Linear Voltage output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Re-transmission output, User Input - PXU41CB0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Re-transmission output, User Input
PXU41CB0
PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Re-transmission output, User Input PXU41CB0
PID control Linear Voltage output Additional relay output Retransmitted output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here

PID control
Linear Voltage output
Additional relay output
Retransmitted output
One programmable user input
On-demand auto-tuning of PID settings
RS-485 communications
IP65-rated front panel
1/16 DIN
W48 x H96 mm
24 VDC, ±10%, 5 W
Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 70AC4422 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
70AC4422
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 70AC4422
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature/Process Control - 99765936 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
99765936
Temperature/Process Control 99765936
TEMPERATURE CONTROLLER, 1/16 DIN, LINEAR 0-10 VDC OUTOUT, 24 VDC POWER, RS-485, 2ND RELAY OUTPUT, RE-TRANSMISSION OUTPUT, USER INPUT. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE CONTROLLER, 1/16 DIN, LINEAR 0-10 VDC OUTOUT, 24 VDC POWER, RS-485, 2ND RELAY OUTPUT, RE-TRANSMISSION OUTPUT, USER INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company Radwell International
Product Category Universal Process Controllers Universal Process Controllers Temperature Controllers
Product Number PXU41CB0 70AC4422 99765936
Product Name PXU - PID Controller, 1/16 DIN Universal Input, Linear V Out, DC power, RS-485, 2nd relay output, Re-transmission output, User Input Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls Temperature/Process Control
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/05 64K Controller - 1747-L553 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Controls & Monitoring - Genesis Duo™ - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel; Network
View Details