Red Lion Controls, Inc. PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, DC power, RS-485, 2nd relay output, CT input, User Input PXU31BE0

Description
PID control CT Input Linear Current output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/4 DIN W96 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet
Description
PID control CT Input Linear Current output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/4 DIN W96 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, DC power, RS-485, 2nd relay output, CT input, User Input - PXU31BE0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, DC power, RS-485, 2nd relay output, CT input, User Input
PXU31BE0
PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, DC power, RS-485, 2nd relay output, CT input, User Input PXU31BE0
PID control CT Input Linear Current output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/4 DIN W96 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here

PID control
CT Input
Linear Current output
Additional relay output
One programmable user input
On-demand auto-tuning of PID settings
RS-485 communications
IP65-rated front panel
1/4 DIN
W96 x H96 mm
24 VDC, ±10%, 5 W
Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 70AC4403 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
70AC4403
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 70AC4403
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:1; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:1; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Universal Process Controllers Universal Process Controllers
Product Number PXU31BE0 70AC4403
Product Name PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, DC power, RS-485, 2nd relay output, CT input, User Input Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
SkyView 80-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details