Red Lion Controls, Inc. PXU - PID Controller, 1/4 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, CT input, User Input PXU21BE0

Description
PID control CT Input Solid State output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/4 DIN W96 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet
Description
PID control CT Input Solid State output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/4 DIN W96 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/4 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, CT input, User Input - PXU21BE0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/4 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, CT input, User Input
PXU21BE0
PXU - PID Controller, 1/4 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, CT input, User Input PXU21BE0
PID control CT Input Solid State output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/4 DIN W96 x H96 mm 24 VDC, ±10%, 5 W Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
  • PID control
  • CT Input
  • Solid State output
  • Additional relay output
  • One programmable user input
  • On-demand auto-tuning of PID settings
  • RS-485 communications
  • IP65-rated front panel
  • 1/4 DIN
  • W96 x H96 mm
  • 24 VDC, ±10%, 5 W
  • Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 70AC4390 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
70AC4390
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 70AC4390
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Universal Process Controllers Universal Process Controllers
Product Number PXU21BE0 70AC4390
Product Name PXU - PID Controller, 1/4 DIN Universal Input, SS output, DC power, RS-485, 2nd relay output, CT input, User Input Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details