Hottinger Brüel & Kjær A/S Charge Mode Pressure Sensor 2300C1

Description
The Dytran series 2300C is a high temperature piezoelectric charge mode pressure transducer with a sensitivity of 0.35 pC/psi designed for reliable operation in temperatures up to +500°F (+260°C). Available with a measurement range from 100 to 15,000 psi, the series 2300C utilizes a stable quartz sensing element, packaged in a rugged stainless steel housing with probe-style design, incorporating a 10-32 axial connector and weighing just 6.5 grams. In addition, the Dytran series 2300C is acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, enhancing the transducer's natural frequency which facilitates an ultra fast rise time.
Request a Quote Datasheet
Description
The Dytran series 2300C is a high temperature piezoelectric charge mode pressure transducer with a sensitivity of 0.35 pC/psi designed for reliable operation in temperatures up to +500°F (+260°C). Available with a measurement range from 100 to 15,000 psi, the series 2300C utilizes a stable quartz sensing element, packaged in a rugged stainless steel housing with probe-style design, incorporating a 10-32 axial connector and weighing just 6.5 grams. In addition, the Dytran series 2300C is acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, enhancing the transducer's natural frequency which facilitates an ultra fast rise time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Mode Pressure Sensor - 2300C1 - Hottinger Brüel & Kjær A/S
Virium, Denmark
Charge Mode Pressure Sensor
2300C1
Charge Mode Pressure Sensor 2300C1
The Dytran series 2300C is a high temperature piezoelectric charge mode pressure transducer with a sensitivity of 0.35 pC/psi designed for reliable operation in temperatures up to +500°F (+260°C). Available with a measurement range from 100 to 15,000 psi, the series 2300C utilizes a stable quartz sensing element, packaged in a rugged stainless steel housing with probe-style design, incorporating a 10-32 axial connector and weighing just 6.5 grams. In addition, the Dytran series 2300C is acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, enhancing the transducer's natural frequency which facilitates an ultra fast rise time.

The Dytran series 2300C is a high temperature piezoelectric charge mode pressure transducer with a sensitivity of 0.35 pC/psi designed for reliable operation in temperatures up to +500°F (+260°C). Available with a measurement range from 100 to 15,000 psi, the series 2300C utilizes a stable quartz sensing element, packaged in a rugged stainless steel housing with probe-style design, incorporating a 10-32 axial connector and weighing just 6.5 grams. In addition, the Dytran series 2300C is acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, enhancing the transducer's natural frequency which facilitates an ultra fast rise time.

Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Pressure Sensors
Product Number 2300C1
Product Name Charge Mode Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P60E/20bar - 1-P60E/20BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
IEPE Pressure Sensor - 2300V4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Signal Output Analog Voltage
View Details
Pressure transducer P3IC/50bar - 1-P3IC/50BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure transducer P60C/200bar - 1-P60C/200BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details