OMEGA Engineering, Inc. Industrial Pressure Transmitter PX880 Series

Description
• Miniature Size • ±0.25% Accuracy • All Welded 316 Stainless Steel Construction • Zero & Span Adjustability • Full 5:1 Range Turndown • 4-20 mA Output • FM & CSA Ratings
Datasheet
Description
• Miniature Size • ±0.25% Accuracy • All Welded 316 Stainless Steel Construction • Zero & Span Adjustability • Full 5:1 Range Turndown • 4-20 mA Output • FM & CSA Ratings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Pressure Transmitter - PX880 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Industrial Pressure Transmitter
PX880 Series
Industrial Pressure Transmitter PX880 Series
• Miniature Size • ±0.25% Accuracy • All Welded 316 Stainless Steel Construction • Zero & Span Adjustability • Full 5:1 Range Turndown • 4-20 mA Output • FM & CSA Ratings

• Miniature Size
• ±0.25% Accuracy
• All Welded 316 Stainless Steel Construction
• Zero & Span Adjustability
• Full 5:1 Range Turndown
• 4-20 mA Output
• FM & CSA Ratings

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Transmitters
Product Number PX880 Series
Product Name Industrial Pressure Transmitter
Signal Output Analog Current
Sensor Technology Mechanical Deflection; Semiconductor Piezoresistive
Pressure Measurement Gauge
Media Liquid; Gas; Handles Hazardous Materials
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Smart Mono crystalline Silicon Pressure Transmitter - HK51 - Holykell Technology Company Limited
Specs
Signal Output Analog Current; 4~20mA,Hart Protocol
Working Pressure Range 0.0 to 0.7252 psi (0.0 to 0.5104 m H2O)
Accuracy 0.0750 ±% FS
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Pressure transmitter - SPTE-V1R-F-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details