Holykell Technology Company Limited Smart Mono crystalline Silicon Pressure Transmitter HK51

Description
Monocrystalline Silicon Pressure Transmitter with its 4 ... 20 mA, 4 ... 20 mA HART, PROFIBUS PA or FOUNDATION Fieldbus output signals, combined with either intrinsically-safe or flameproof ignition protection (in accordance with ATEX).
Request a Quote Datasheet
Description
Monocrystalline Silicon Pressure Transmitter with its 4 ... 20 mA, 4 ... 20 mA HART, PROFIBUS PA or FOUNDATION Fieldbus output signals, combined with either intrinsically-safe or flameproof ignition protection (in accordance with ATEX).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Mono crystalline Silicon Pressure Transmitter - HK51 - Holykell Technology Company Limited
Changsha, Hunan, China
Smart Mono crystalline Silicon Pressure Transmitter
HK51
Smart Mono crystalline Silicon Pressure Transmitter HK51
Monocrystalline Silicon Pressure Transmitter with its 4 ... 20 mA, 4 ... 20 mA HART, PROFIBUS PA or FOUNDATION Fieldbus output signals, combined with either intrinsically-safe or flameproof ignition protection (in accordance with ATEX).

Monocrystalline Silicon Pressure Transmitter with its 4 ... 20 mA, 4 ... 20 mA HART, PROFIBUS PA or FOUNDATION Fieldbus output signals, combined with either intrinsically-safe or flameproof ignition protection (in accordance with ATEX).

Supplier's Site Datasheet

Technical Specifications

  Holykell Technology Company Limited
Product Category Pressure Transmitters
Product Number HK51
Product Name Smart Mono crystalline Silicon Pressure Transmitter
Signal Output Analog Current; 4~20mA,Hart Protocol
Unlock Full Specs
to access all available technical data

Similar Products

Monocrystalline Differential Pressure Transmitter - HK71 - Holykell Technology Company Limited
Specs
Signal Output Analog Current; 4~20mA,Hart Protocol
Pressure Measurement Absolute; Differential
Working Pressure Range 14.5 to 5801 psi (10.21 to 4083 m H2O)
View Details
Monocrystal Silicon Differential Pressure Transmitter - HPT708 - Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; 4~20mA,4~20mA + HART,0-5V,0~10 V,RS485 MODBUS RTU
Pressure Measurement Gauge
Working Pressure Range 1.45 to 508 psi (1.02 to 357 m H2O)
View Details
Flush Diaphragm Pressure Transmitter With Tri-Clamp - HPT602 - Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA,0-5V,0-10V,0.5-4.5V,RS485 Modbus RTU,SDI-12
Sensor Technology Mechanical Deflection
Accuracy 0.5000 ±% FS
View Details
Pressure Sensor Transducer Transmitter - HVAC&R - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; 0.5~4.5V ratiometric
Pressure Measurement Absolute; Sealed
Working Pressure Range 14.5 to 145 psi (10.21 to 102 m H2O)
View Details