Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP015-5

Description
PRSSR TRNS 0-15PSIG 4-20MA
Request a Quote Datasheet
Description
PRSSR TRNS 0-15PSIG 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1449-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1449-ND
Pressure Sensors, Transducers - Industrial 725-1449-ND
PRSSR TRNS 0-15PSIG 4-20MA

PRSSR TRNS 0-15PSIG 4-20MA

Buy Now Datasheet
Pressure Transducer, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9885 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9885
Pressure Transducer, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9885
PRESSURE TRANSDUCER, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-GP015-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-GP015-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-GP015-5
PRSSR TRNS 0-15PSIG 4-20MA

PRSSR TRNS 0-15PSIG 4-20MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1449-ND 44Y9885 IPSU-GP015-5
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Fuel Pressure (Gasoline, Diesel and Natural Gas) Sensor -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P60A/200bar - 1-P60A/200BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure sensors - FPN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details