OMEGA Engineering, Inc. Pres Tran 0-2.5Psiv 5V .08 Omega PX459-2.5V5V

Description
PRES TRAN 0-2.5PSIV 5V .08
Description
PRES TRAN 0-2.5PSIV 5V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-2.5Psiv 5V .08 Omega - 57AH3253 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-2.5Psiv 5V .08 Omega
57AH3253
Pres Tran 0-2.5Psiv 5V .08 Omega 57AH3253
PRES TRAN 0-2.5PSIV 5V .08

PRES TRAN 0-2.5PSIV 5V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH3253
Product Name Pres Tran 0-2.5Psiv 5V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Filter Fan FF 018 - 01804.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
6025-5 Series 2.02 Watt (W) Power Brushless DC Axial Fan - D6025M48BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details