The Filter Fan FF 018 (part number 01804.0-00) from STEGO is designed to optimize the climate within enclosures by facilitating the circulation of cooler, filtered air while expelling heated internal air. It features four axial fans that provide a high air volume of 300 m¬=/h, ensuring uniform air circulation and preventing localized hot spots that could damage electronic components. The fan operates at a noise level of 56 dB(A) and has a service life of at least 50,000 hours at 25°C and 65% relative humidity. Constructed from UV-resistant plastic according to UL94 V-0 standards, the fan is suitable for indoor use and can withstand operating temperatures ranging from -10 to +70°C. The filter mat has a G4 rating, offering a filtering degree of 94%, and is reusable, allowing for cleaning by washing or vacuuming. The product includes a mounting frame with an adhesive band for easy installation, and a drilling template is provided for precise enclosure cut-outs. The filter fan is also compliant with various safety approvals, including UL and EAC.
Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of localized heat pockets and protects the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant.
Technical Data
| Axial fan, ball bearing | service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, metal rotor |
|---|---|
| Connection | 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. |
| Housing (filter fan and exhaust filter) | plastic, UL 94V-0, light grey |
| Hood (filter fan and exhaust filter) | plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) |
| Mounting frame | with double-sided industrial adhesive for mounting to the outside of enclosure; certain operating circumstances may make the additional use of screws necessary; cut-out template included |
| Filter media rating | G4 acc. to DIN EN 779, filtering degree 94% |
| Filter material | synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming |
| Operating / Storage temperature | -13 to +158 °F (-25 to +70 °C) |
| Operating / Storage humidity | max. 90 %RH (non-condensing) |
| Protection class | I (grounded) |
| Approvals | UL File No. E234324 (all), EAC, VDE (AC 230 V only) |
Filter Fan, 6.93 x 6.93", 118/74 cfm, 23
| STEGO | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 01804.0-00 | 01804.0-00 |
| Product Name | Filter Fan FF 018 | STGO Filter |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 118 SCFM (201 m³/hr) | |
| Maximum Sound Level | 60 dbA | |
| Nominal Voltage | 230 volts | |
| Voltage Range | 230 volts |