Pelonis Technologies, Inc. 6025-5 Series 2.02 Watt (W) Power Brushless DC Axial Fan D6025M48BPLP1b-5

Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 17.78~38.09 CFM (0.50~1.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 17.78~38.09 CFM (0.50~1.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6025-5 Series 2.02 Watt (W) Power Brushless DC Axial Fan - D6025M48BPLP1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
6025-5 Series 2.02 Watt (W) Power Brushless DC Axial Fan
D6025M48BPLP1b-5
6025-5 Series 2.02 Watt (W) Power Brushless DC Axial Fan D6025M48BPLP1b-5
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 17.78~38.09 CFM (0.50~1.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 25mm (2.36 x 2.36 x 0.98in.)
5V, 12V, 24V, 48V
17.78~38.09 CFM (0.50~1.08 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D6025M48BPLP1b-5
Product Name 6025-5 Series 2.02 Watt (W) Power Brushless DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.0420 amps
Unlock Full Specs
to access all available technical data

Similar Products

8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1409 to ? in H2O (0.2633 to ? Torr)
Maximum Sound Level 32.11 dbA
View Details
0.87 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB304H - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.8829 SCFM (1.5 m³/hr)
Maximum Static Pressure 0.2630 in H2O (0.4914 Torr)
View Details
4020-5 Series 1.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
6026-7 Series 4.70 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026H48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details