OMEGA ENGINEERING, INC.
PX459-005DDU10V -- WD DIFF 0-5PSID 10V 0.08 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-5Psid 10V 0.08 Omega
PX459-005DDU10V
Description
WD DIFF 0-5PSID 10V 0.08
Description
WD DIFF 0-5PSID 10V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH2764 |
|
Product Name
|
Wd Diff 0-5Psid 10V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure
0.1520 in H2O (0.2840 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level
36.7 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
14.66 inch (372 mm)
View Details