Qualtek Electronics Corp. 60x60x25mm, 5 VDC, 17.9CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan FAD1-06025BHMW19-A

Description
FAD1-06025BHMW19-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control DC Axial Fan
Request a Quote
Description
FAD1-06025BHMW19-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control DC Axial Fan
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-06025BHMW19-A is a 60x60x25mm brushless DC axial fan with a hydrodynamic bearing, operating at 5 VDC and delivering 17.9 CFM airflow at 3500 rpm with a static pressure of 0.152 inAq and a noise level of 28.1 dB(A). It features UL 1061 AWG 26, 320mm wire leads, plastic frame and impeller rated UL94V-0, and includes PWM speed control. The operating temperature range is -10°C to 70°C, with a life expectancy of 40,000 hours at 40°C.

Datasheet Summary
Powered by GS/AI

The FAD1-06025BHMW19-A is a 60x60x25mm brushless DC axial fan with a hydrodynamic bearing, operating at 5 VDC and delivering 17.9 CFM airflow at 3500 rpm with a static pressure of 0.152 inAq and a noise level of 28.1 dB(A). It features UL 1061 AWG 26, 320mm wire leads, plastic frame and impeller rated UL94V-0, and includes PWM speed control. The operating temperature range is -10°C to 70°C, with a life expectancy of 40,000 hours at 40°C.

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 5 VDC, 17.9CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHMW19-A - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 5 VDC, 17.9CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan
FAD1-06025BHMW19-A
60x60x25mm, 5 VDC, 17.9CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan FAD1-06025BHMW19-A
FAD1-06025BHMW19-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control DC Axial Fan

FAD1-06025BHMW19-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 40,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control
DC Axial Fan

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FAD1-06025BHMW19-A
Product Name 60x60x25mm, 5 VDC, 17.9CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
Maximum Sound Level 28.1 dbA
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - Q622-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
2 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04020CSAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 4.5 SCFM (7.65 m³/hr)
Maximum Sound Level 17.5 dbA
Nominal Voltage 12 volts
View Details
2 suppliers
60x60x20mm, 12 VDC, 10.741 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020CBAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.74 SCFM (18.26 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
2 suppliers
30x30x10mm, 12 VDC, 3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
3 suppliers