OMEGA Engineering, Inc. Pres Tran 0-750Psis 10V .08 Omega PX429-750SG10V

Description
PRES TRAN 0-750PSIS 10V .08
Description
PRES TRAN 0-750PSIS 10V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-750Psis 10V .08 Omega - 57AH2145 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-750Psis 10V .08 Omega
57AH2145
Pres Tran 0-750Psis 10V .08 Omega 57AH2145
PRES TRAN 0-750PSIS 10V .08

PRES TRAN 0-750PSIS 10V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH2145
Product Name Pres Tran 0-750Psis 10V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
9225-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0886 to ? in H2O (0.1655 to ? Torr)
Maximum Sound Level 27.56 dbA
View Details