The filter fan FF 018 model 01801.0-01 is designed for indoor ventilation of electrical enclosures, providing filtered airflow to prevent component overheating. It operates at 120 V and 60 Hz, with a cooling air flow of 28.3 cfm and 37.1 cfm under different conditions. The unit features a plastic housing and hood rated UL94 V-0, an axial fan with an aluminum body and plastic rotor, and a G4 filter mat. It consumes 15 W, emits 40 dB(A) sound pressure, and has a service life exceeding 50,000 hours. Mounting dimensions include a 125 x 125 mm cut-out, with overall measurements of 6.7 in height, 6.2 in width, and 3.9 in depth. The device is rated IP54 and operates in temperatures from 14 °F to 158 °F with humidity up to 90 % rF.
Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of localized heat pockets and protects the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant.
Technical Data
| Axial fan, ball bearing | service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, metal rotor |
|---|---|
| Connection | 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. |
| Housing (filter fan and exhaust filter) | plastic, UL 94V-0, light grey |
| Hood (filter fan and exhaust filter) | plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) |
| Mounting frame | with double-sided industrial adhesive for mounting to the outside of enclosure; certain operating circumstances may make the additional use of screws necessary; cut-out template included |
| Filter media rating | G4 acc. to DIN EN 779, filtering degree 94% |
| Filter material | synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming |
| Operating / Storage temperature | -13 to +158 °F (-25 to +70 °C) |
| Operating / Storage humidity | max. 90 %RH (non-condensing) |
| Protection class | I (grounded) |
| Approvals | UL File No. E234324 (all), EAC, VDE (AC 230 V only) |
Filter Fan, 4.92 x 4.92", 37/28 cfm, 120
| STEGO | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 01801.0-01 | 01801.0-01 |
| Product Name | Filter Fan FF 018 | STGO Filter |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 35 SCFM (59.49 m³/hr) | |
| Maximum Sound Level | 40 dbA | |
| Nominal Voltage | 120 volts | |
| Voltage Range | 120 volts |