The C9225L24BPLP1b-7 is a 92 x 92 x 25 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at a nominal voltage of 24V and consumes 1.32 Watts of power. The fan provides an airflow range of 40.91 to 81.81 CFM (1.16 to 2.32 m¬=/min) and features dual ball bearings for enhanced reliability. It is constructed from thermoplastic PBT with a UL94-V0 rating, ensuring durability. The operating temperature range is -10°C to +70°C, with an expected lifespan of 70,000 hours. The fan includes locked rotor protection and complies with UL, CE, and RoHS standards, making it suitable for use in various environments, including those requiring moisture and dust resistance.
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.)
5V, 12V, 24V, 48V
40.91~81.81 CFM (1.16~2.32 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | C9225L24BPLP1b-7 |
| Product Name | 9225-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.0886 to ? in H2O (0.1655 to ? Torr) |
| Maximum Sound Level | 27.56 dbA |
| Nominal Voltage | 24 to 27 volts |
| Running Current | 0.0550 amps |