RS Components, Ltd. Pneumatic Pressure Sensors 274049

Description
SAUTER REGULATION DSA143F002
Request a Quote
Description
SAUTER REGULATION DSA143F002
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Pressure Sensors - 274049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Pressure Sensors
274049
Pneumatic Pressure Sensors 274049
SAUTER REGULATION DSA143F002

SAUTER REGULATION DSA143F002

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 274049
Product Name Pneumatic Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1260223 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pneumatic Pressure Sensors - 1752198 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air, gas
View Details
Pressure Sensors - 309716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 5 V dc
View Details
Pneumatic Pressure Sensors - 2812450 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details