OMEGA Engineering, Inc. Pressure Sensor, Analogue, 50Psi, 10Vdc; Operating Pressure Max Omega PX309-050GV

Description
PRESSURE SENSOR, ANALOGUE, 50PSI, 10VDC; Operating Pressure Max:50psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 50PSI, 10VDC; Operating Pressure Max:50psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 50Psi, 10Vdc; Operating Pressure Max Omega - 30AC8127 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 50Psi, 10Vdc; Operating Pressure Max Omega
30AC8127
Pressure Sensor, Analogue, 50Psi, 10Vdc; Operating Pressure Max Omega 30AC8127
PRESSURE SENSOR, ANALOGUE, 50PSI, 10VDC; Operating Pressure Max:50psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 50PSI, 10VDC; Operating Pressure Max:50psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8127
Product Name Pressure Sensor, Analogue, 50Psi, 10Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data