• 3 Field selectable ranges in a single unit
• Rugged NEMA 4 (IP-65) enclosure with external mounting bracket
• Rugged 316L stainless steel monolithic pressure cavity
• Short circuit and reverse polarity protected
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | PX264 Series |
| Product Name | Triple Range Pressure Transmitter |
| Signal Output | Analog Current |
| Pressure Measurement | Gauge |
| Media | Liquid; Gas |
| Features | Temperature Compensated |