ABB Measurement & Analytics Multivariable transmitter 266 Modbus

Description
Reliably providing the most accurate measurement of DP, SP, temperature, and diagnostics every single second The 266 Modbus® multivariable provides precise and reliable measurement of differential pressure, static pressure, temperature (from an external RTD) and diagnostic information once every second, to flow computers and RTUs. Individual device Modbus® addresses can easily be configured using the optional keypad/display or using the XMV Interface application in ABB’s Totalflow flow computers or RTUs. This application creates a “plug and play” interface to the multivariable sensor and indicates any active alarms that may be present in easily understood text. The combination of ABB’s Totalflow flow computer or RTU and one or more ABB 266 Modbus® multivariables makes an ideal solution when multi-tube measurement is required and/ or when the transmitters must be located in a Class I, Division 1 hazardous location.
Request a Quote Datasheet
Description
Reliably providing the most accurate measurement of DP, SP, temperature, and diagnostics every single second The 266 Modbus® multivariable provides precise and reliable measurement of differential pressure, static pressure, temperature (from an external RTD) and diagnostic information once every second, to flow computers and RTUs. Individual device Modbus® addresses can easily be configured using the optional keypad/display or using the XMV Interface application in ABB’s Totalflow flow computers or RTUs. This application creates a “plug and play” interface to the multivariable sensor and indicates any active alarms that may be present in easily understood text. The combination of ABB’s Totalflow flow computer or RTU and one or more ABB 266 Modbus® multivariables makes an ideal solution when multi-tube measurement is required and/ or when the transmitters must be located in a Class I, Division 1 hazardous location.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivariable transmitter - 266 Modbus - ABB Measurement & Analytics
Zurich, Switzerland
Multivariable transmitter
266 Modbus
Multivariable transmitter 266 Modbus
Reliably providing the most accurate measurement of DP, SP, temperature, and diagnostics every single second The 266 Modbus® multivariable provides precise and reliable measurement of differential pressure, static pressure, temperature (from an external RTD) and diagnostic information once every second, to flow computers and RTUs. Individual device Modbus® addresses can easily be configured using the optional keypad/display or using the XMV Interface application in ABB’s Totalflow flow computers or RTUs. This application creates a “plug and play” interface to the multivariable sensor and indicates any active alarms that may be present in easily understood text. The combination of ABB’s Totalflow flow computer or RTU and one or more ABB 266 Modbus® multivariables makes an ideal solution when multi-tube measurement is required and/ or when the transmitters must be located in a Class I, Division 1 hazardous location.

Reliably providing the most accurate measurement of DP, SP, temperature, and diagnostics every single second

The 266 Modbus® multivariable provides precise and reliable measurement of differential pressure, static pressure, temperature (from an external RTD) and diagnostic information once every second, to flow computers and RTUs. Individual device Modbus® addresses can easily be configured using the optional keypad/display or using the XMV Interface application in ABB’s Totalflow flow computers or RTUs. This application creates a “plug and play” interface to the multivariable sensor and indicates any active alarms that may be present in easily understood text. The combination of ABB’s Totalflow flow computer or RTU and one or more ABB 266 Modbus® multivariables makes an ideal solution when multi-tube measurement is required and/ or when the transmitters must be located in a Class I, Division 1 hazardous location.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Pressure Transmitters
Product Number 266 Modbus
Product Name Multivariable transmitter
Signal Output RS232/485
Pressure Measurement Absolute; Differential
Media Gas; Handles Hazardous Materials
Display Type Digital Numerical Display
Features Temperature Compensated; Temperature Output; Alarm Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Gauge Pressure Transmitter - Model 261GS - ABB Measurement & Analytics
Specs
Signal Output Analog Current; Hart Communication Protocol
Sensor Technology Mechanical Deflection; Strain Gauge
Pressure Measurement Gauge
View Details
Multivariable Transmitter - Model 266JST - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Differential Pressure Transmitter - Model 266MST - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Negative Pressure
View Details
Absolute Pressure Transmitter - Model 266NRH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Sealed
View Details