OMEGA Engineering, Inc. Amplified Voltage Output Transducer PX176

Description
• ±1% Interchangeability • Sealed for Harsh Environments • 1 to 6 Vdc Output • 9 to 20 Vdc Power • -55 to 105°C Operating Range • Fully Calibrated and Temperature Compensated
Datasheet
Description
• ±1% Interchangeability • Sealed for Harsh Environments • 1 to 6 Vdc Output • 9 to 20 Vdc Power • -55 to 105°C Operating Range • Fully Calibrated and Temperature Compensated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplified Voltage Output Transducer - PX176 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Amplified Voltage Output Transducer
PX176
Amplified Voltage Output Transducer PX176
• ±1% Interchangeability • Sealed for Harsh Environments • 1 to 6 Vdc Output • 9 to 20 Vdc Power • -55 to 105°C Operating Range • Fully Calibrated and Temperature Compensated

• ±1% Interchangeability
• Sealed for Harsh Environments
• 1 to 6 Vdc Output
• 9 to 20 Vdc Power
• -55 to 105°C Operating Range
• Fully Calibrated and Temperature Compensated

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Sensors
Product Number PX176
Product Name Amplified Voltage Output Transducer
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection; Semiconductor Piezoresistive
Measurement Type Absolute; Sealed
Media Liquid; Gas; Handles Hazardous Materials
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2547395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3TCP/3000bar - 1-P3TCP/3000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details