OMEGA ENGINEERING, INC.
PTH-101 -- OVER THE SIDE HEATER OMEGA
OMEGA Engineering, Inc.
Over The Side Heater Omega
PTH-101
Description
OVER THE SIDE HEATER
Description
OVER THE SIDE HEATER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH3157 |
|
Product Name
|
Over The Side Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.2 SCFM (2.04 m³/hr)
Maximum Static Pressure
0.1220 in H2O (0.2279 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Sound Level
79 dbA
View Details