Hammond Manufacturing Company Inc. Electrical - Climate Control - Filtered Fans PF33000T12BKSL

Description
Features Low installation depth Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 CSA #246217 Patented “Click & Fit” design provides a hardware-free installation! Plastic made from strong, heat resistant ABS, UL 94 V0 fire approved material Options: Black Grills, Reverse Flow Exhaust Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. Light Gray RAL7035 - Part No. Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black Grill RAL9011 PF33000T12LGSL - PF33000T12BKSL - 115V 40W PFA30000LG - PFA30000BK PF33000T12LGSL2 - PF33000T12BKSL2 - 230V 39W PFA30000LG - PFA30000BK PF330DCT12LGSL2 - PF330DCT12BKSL2 - 24V DC 12W PFA30000LG - PFA30000BK PF65000T12LGSL - PF65000T12BKSL - 115V 80W PFA60000LG - PFA60000BK PF65000T12LGSL2 - PF65000T12BKSL2 - 230V 80W PFA60000LG - PFA60000BK PF67000T12LGSL - PF67000T12BKSL - 115V 120W PFA60000LG - PFA60000BK PF67000T12LGSL2 - PF67000T12BKSL2 - 230V 127W PFA60000LG - PFA60000BK PF67000T12LGSL4 - PF67000T12BKSL4 - 400V/460V 110W PFA60000LG - PFA60000BK Airflow data - PF 33000 SL - PF 65000 SL - PF 67000 SL Filter material Type 12 Filtermat Type 12 Filtermat Type 12 Filtermat Unimpeded airflow 152 CFM 325 CFM 427 CFM Cooling Dissipation (W)/°T 168 W/K 262 W/K 317 W/K Airfl ow in combination 115 CFM 250 CFM 342 CFM (Filterfan + Exhaust Filter) (PF 33000 + PFA 30000) (PF 65000 + PFA 60000) (PF 67000 + PFA 60000) Capacity in combination 127 W/K 167 W/K 208 W/K (Filterfan + Exhaust Filter) (PF 33000 + PFA 30000) (PF 65000 + PFA 60000) (PF 67000 + PFA 60000) Max. static pressure (Airfl ow = 0) 74 Pa 134 Pa 187 Pa Filtration effi ciency 0.91 0.91 0.91 Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) Duty cycle 1 1 1 Technical data - PF 33000SL - PF 65000SL - PF 67000SL Outside dimensions in mm (height x width x installation depth) 202 x 202 x 87 320 x 320 x 124 320 x 320 x 127 Cut Out Dimension 177 x 177 291 x 291 291 x 291 Bearing type ball bearings Fitting position any, horizontal airflow preferred Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 3.2 kg 3.2 kg 3.7 kg Safety protection in accordance with DIN 31 001 Color RAL 7035, Light Grey Connections cage clamp Approval NEMA Type 12, IP 55 (EN 60 529), when installed as specified Noise Level (EN ISO 3741) 42 dB (A) 52 dB (A) 69 dB (A)
Request a Quote
Description
Features Low installation depth Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 CSA #246217 Patented “Click & Fit” design provides a hardware-free installation! Plastic made from strong, heat resistant ABS, UL 94 V0 fire approved material Options: Black Grills, Reverse Flow Exhaust Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. Light Gray RAL7035 - Part No. Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black Grill RAL9011 PF33000T12LGSL - PF33000T12BKSL - 115V 40W PFA30000LG - PFA30000BK PF33000T12LGSL2 - PF33000T12BKSL2 - 230V 39W PFA30000LG - PFA30000BK PF330DCT12LGSL2 - PF330DCT12BKSL2 - 24V DC 12W PFA30000LG - PFA30000BK PF65000T12LGSL - PF65000T12BKSL - 115V 80W PFA60000LG - PFA60000BK PF65000T12LGSL2 - PF65000T12BKSL2 - 230V 80W PFA60000LG - PFA60000BK PF67000T12LGSL - PF67000T12BKSL - 115V 120W PFA60000LG - PFA60000BK PF67000T12LGSL2 - PF67000T12BKSL2 - 230V 127W PFA60000LG - PFA60000BK PF67000T12LGSL4 - PF67000T12BKSL4 - 400V/460V 110W PFA60000LG - PFA60000BK Airflow data - PF 33000 SL - PF 65000 SL - PF 67000 SL Filter material Type 12 Filtermat Type 12 Filtermat Type 12 Filtermat Unimpeded airflow 152 CFM 325 CFM 427 CFM Cooling Dissipation (W)/°T 168 W/K 262 W/K 317 W/K Airfl ow in combination 115 CFM 250 CFM 342 CFM (Filterfan + Exhaust Filter) (PF 33000 + PFA 30000) (PF 65000 + PFA 60000) (PF 67000 + PFA 60000) Capacity in combination 127 W/K 167 W/K 208 W/K (Filterfan + Exhaust Filter) (PF 33000 + PFA 30000) (PF 65000 + PFA 60000) (PF 67000 + PFA 60000) Max. static pressure (Airfl ow = 0) 74 Pa 134 Pa 187 Pa Filtration effi ciency 0.91 0.91 0.91 Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) Duty cycle 1 1 1 Technical data - PF 33000SL - PF 65000SL - PF 67000SL Outside dimensions in mm (height x width x installation depth) 202 x 202 x 87 320 x 320 x 124 320 x 320 x 127 Cut Out Dimension 177 x 177 291 x 291 291 x 291 Bearing type ball bearings Fitting position any, horizontal airflow preferred Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 3.2 kg 3.2 kg 3.7 kg Safety protection in accordance with DIN 31 001 Color RAL 7035, Light Grey Connections cage clamp Approval NEMA Type 12, IP 55 (EN 60 529), when installed as specified Noise Level (EN ISO 3741) 42 dB (A) 52 dB (A) 69 dB (A)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Filtered Fans - PF33000T12BKSL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Filtered Fans
PF33000T12BKSL
Electrical - Climate Control - Filtered Fans PF33000T12BKSL
Features Low installation depth Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 CSA #246217 Patented “Click & Fit” design provides a hardware-free installation! Plastic made from strong, heat resistant ABS, UL 94 V0 fire approved material Options: Black Grills, Reverse Flow Exhaust Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. Light Gray RAL7035 - Part No. Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black Grill RAL9011 PF33000T12LGSL - PF33000T12BKSL - 115V 40W PFA30000LG - PFA30000BK PF33000T12LGSL2 - PF33000T12BKSL2 - 230V 39W PFA30000LG - PFA30000BK PF330DCT12LGSL2 - PF330DCT12BKSL2 - 24V DC 12W PFA30000LG - PFA30000BK PF65000T12LGSL - PF65000T12BKSL - 115V 80W PFA60000LG - PFA60000BK PF65000T12LGSL2 - PF65000T12BKSL2 - 230V 80W PFA60000LG - PFA60000BK PF67000T12LGSL - PF67000T12BKSL - 115V 120W PFA60000LG - PFA60000BK PF67000T12LGSL2 - PF67000T12BKSL2 - 230V 127W PFA60000LG - PFA60000BK PF67000T12LGSL4 - PF67000T12BKSL4 - 400V/460V 110W PFA60000LG - PFA60000BK Airflow data - PF 33000 SL - PF 65000 SL - PF 67000 SL Filter material Type 12 Filtermat Type 12 Filtermat Type 12 Filtermat Unimpeded airflow 152 CFM 325 CFM 427 CFM Cooling Dissipation (W)/°T 168 W/K 262 W/K 317 W/K Airfl ow in combination 115 CFM 250 CFM 342 CFM (Filterfan + Exhaust Filter) (PF 33000 + PFA 30000) (PF 65000 + PFA 60000) (PF 67000 + PFA 60000) Capacity in combination 127 W/K 167 W/K 208 W/K (Filterfan + Exhaust Filter) (PF 33000 + PFA 30000) (PF 65000 + PFA 60000) (PF 67000 + PFA 60000) Max. static pressure (Airfl ow = 0) 74 Pa 134 Pa 187 Pa Filtration effi ciency 0.91 0.91 0.91 Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) Duty cycle 1 1 1 Technical data - PF 33000SL - PF 65000SL - PF 67000SL Outside dimensions in mm (height x width x installation depth) 202 x 202 x 87 320 x 320 x 124 320 x 320 x 127 Cut Out Dimension 177 x 177 291 x 291 291 x 291 Bearing type ball bearings Fitting position any, horizontal airflow preferred Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 3.2 kg 3.2 kg 3.7 kg Safety protection in accordance with DIN 31 001 Color RAL 7035, Light Grey Connections cage clamp Approval NEMA Type 12, IP 55 (EN 60 529), when installed as specified Noise Level (EN ISO 3741) 42 dB (A) 52 dB (A) 69 dB (A)

Features

  • Low installation depth
  • Maintains a UL Tested NEMA Type 12 seal against enclosure
  • UL Recognized to UL 508A, category NITW2/8,
  • UL File #E175229
  • CSA #246217
  • Patented “Click & Fit” design provides a hardware-free installation!
  • Plastic made from strong, heat resistant ABS, UL 94 V0 fire approved material
  • Options: Black Grills, Reverse Flow Exhaust

Accessories

  • Exhaust Filters
  • Replacement Filters
  • Filterfan Rainhoods - 4/4X
  • Filterfan Rainhoods - 3R
  • Thermostats

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. Light Gray RAL7035 - Part No. Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black Grill RAL9011
PF33000T12LGSL - PF33000T12BKSL - 115V 40W PFA30000LG - PFA30000BK
PF33000T12LGSL2 - PF33000T12BKSL2 - 230V 39W PFA30000LG - PFA30000BK
PF330DCT12LGSL2 - PF330DCT12BKSL2 - 24V DC 12W PFA30000LG - PFA30000BK
PF65000T12LGSL - PF65000T12BKSL - 115V 80W PFA60000LG - PFA60000BK
PF65000T12LGSL2 - PF65000T12BKSL2 - 230V 80W PFA60000LG - PFA60000BK
PF67000T12LGSL - PF67000T12BKSL - 115V 120W PFA60000LG - PFA60000BK
PF67000T12LGSL2 - PF67000T12BKSL2 - 230V 127W PFA60000LG - PFA60000BK
PF67000T12LGSL4 - PF67000T12BKSL4 - 400V/460V 110W PFA60000LG - PFA60000BK
Airflow data - PF 33000 SL - PF 65000 SL - PF 67000 SL
Filter material Type 12 Filtermat Type 12 Filtermat Type 12 Filtermat
Unimpeded airflow 152 CFM 325 CFM 427 CFM
Cooling Dissipation (W)/°T 168 W/K 262 W/K 317 W/K
Airfl ow in combination 115 CFM 250 CFM 342 CFM
(Filterfan + Exhaust Filter) (PF 33000 + PFA 30000) (PF 65000 + PFA 60000) (PF 67000 + PFA 60000)
Capacity in combination 127 W/K 167 W/K 208 W/K
(Filterfan + Exhaust Filter) (PF 33000 + PFA 30000) (PF 65000 + PFA 60000) (PF 67000 + PFA 60000)
Max. static pressure (Airfl ow = 0) 74 Pa 134 Pa 187 Pa
Filtration effi ciency 0.91 0.91 0.91
Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779)
Duty cycle 1 1 1
Technical data - PF 33000SL - PF 65000SL - PF 67000SL
Outside dimensions in mm
(height x width x installation depth) 202 x 202 x 87 320 x 320 x 124 320 x 320 x 127
Cut Out Dimension 177 x 177 291 x 291 291 x 291
Bearing type ball bearings
Fitting position any, horizontal airflow preferred
Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO
Weight 3.2 kg 3.2 kg 3.7 kg
Safety protection in accordance with DIN 31 001
Color RAL 7035, Light Grey
Connections cage clamp
Approval NEMA Type 12, IP 55 (EN 60 529), when installed as specified
Noise Level (EN ISO 3741) 42 dB (A) 52 dB (A) 69 dB (A)

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Electronic Cooling Fans
Product Number PF33000T12BKSL
Product Name Electrical - Climate Control - Filtered Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164095 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - XFG6 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details