OMEGA Engineering, Inc. 1/8 DIN Process Timer/Controller PTC41

Description
The PTC41 multifunctional panel meter is designed to be set up as a clock/timer controller or stopwatch. The unit contains eight different time bases and has a built-in date function. The meter employs five controller output modes, which enables the user to set up the unit to virtually any timer control application. The PTC41 is perfectly suited for life cycle testing, turning four loads on and off based on timing cycle. The clock time base is derived from the 50 or 60 Hz power line and from the internal crystal oscillator. Front-panel pushbuttons provide a convenient means of configuration and access to the meter’s many features. These features can also be accessed through RS-232 or RS-485 serial communications. The front-panel displays values and messages with six, 14-segment LED’s.
Datasheet
Description
The PTC41 multifunctional panel meter is designed to be set up as a clock/timer controller or stopwatch. The unit contains eight different time bases and has a built-in date function. The meter employs five controller output modes, which enables the user to set up the unit to virtually any timer control application. The PTC41 is perfectly suited for life cycle testing, turning four loads on and off based on timing cycle. The clock time base is derived from the 50 or 60 Hz power line and from the internal crystal oscillator. Front-panel pushbuttons provide a convenient means of configuration and access to the meter’s many features. These features can also be accessed through RS-232 or RS-485 serial communications. The front-panel displays values and messages with six, 14-segment LED’s.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/8 DIN Process Timer/Controller - PTC41 - OMEGA Engineering, Inc.
Norwalk, CT, USA
1/8 DIN Process Timer/Controller
PTC41
1/8 DIN Process Timer/Controller PTC41
The PTC41 multifunctional panel meter is designed to be set up as a clock/timer controller or stopwatch. The unit contains eight different time bases and has a built-in date function. The meter employs five controller output modes, which enables the user to set up the unit to virtually any timer control application. The PTC41 is perfectly suited for life cycle testing, turning four loads on and off based on timing cycle. The clock time base is derived from the 50 or 60 Hz power line and from the internal crystal oscillator. Front-panel pushbuttons provide a convenient means of configuration and access to the meter’s many features. These features can also be accessed through RS-232 or RS-485 serial communications. The front-panel displays values and messages with six, 14-segment LED’s.

The PTC41 multifunctional panel meter is designed to be set up as a clock/timer controller or stopwatch. The unit contains eight different time bases and has a built-in date function. The meter employs five controller output modes, which enables the user to set up the unit to virtually any timer control application.
The PTC41 is perfectly suited for life cycle testing, turning four loads on and off based on timing cycle. The clock time base is derived from the 50 or 60 Hz power line and from the internal crystal oscillator.
Front-panel pushbuttons provide a convenient means of configuration and access to the meter’s many features. These features can also be accessed through RS-232 or RS-485 serial communications. The front-panel displays values and messages with six, 14-segment LED’s.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Timers
Product Number PTC41
Product Name 1/8 DIN Process Timer/Controller
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148181200000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 8524563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details