Allegro MicroSystems Inc. Continuous-Time Hall-Effect Latch A1212LLHLT-T

Description
The A121x family provides reliable and efficient latching functionality for a variety of applications. These continuous-time devices offer fast power-on time, low-noise operation, and integrated protection features. Factory programming ensures accurate switchpoint thresholds. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1210) (A1211) (A1212) (A1213) (A1214) Download Datasheet
Request a Quote
Description
The A121x family provides reliable and efficient latching functionality for a variety of applications. These continuous-time devices offer fast power-on time, low-noise operation, and integrated protection features. Factory programming ensures accurate switchpoint thresholds. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1210) (A1211) (A1212) (A1213) (A1214) Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1212LLHLT-T is a continuous-time Hall-effect latch in a 3-pin SOT23W surface-mount package, designed for automotive and industrial motor commutation. It operates from 3.8 to 24 V with a reverse supply voltage tolerance of −30 V and an output off voltage tolerance of 30 V. The device is AEC-Q100 qualified, supports an operating ambient temperature range of −40°C to 150°C, and has a magnetic switch point range of −175 G to 175 G. It features integrated voltage regulation, reverse-battery protection, and does not require a bypass capacitor for regulator stability. The package is lead-free with matte-tin-plated leadframes.

Datasheet Summary
Powered by GS/AI

The A1212LLHLT-T is a continuous-time Hall-effect latch in a 3-pin SOT23W surface-mount package, designed for automotive and industrial motor commutation. It operates from 3.8 to 24 V with a reverse supply voltage tolerance of −30 V and an output off voltage tolerance of 30 V. The device is AEC-Q100 qualified, supports an operating ambient temperature range of −40°C to 150°C, and has a magnetic switch point range of −175 G to 175 G. It features integrated voltage regulation, reverse-battery protection, and does not require a bypass capacitor for regulator stability. The package is lead-free with matte-tin-plated leadframes.

Suppliers

Company
Product
Description
Supplier Links
Continuous-Time Hall-Effect Latch - A1212LLHLT-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Continuous-Time Hall-Effect Latch
A1212LLHLT-T
Continuous-Time Hall-Effect Latch A1212LLHLT-T
The A121x family provides reliable and efficient latching functionality for a variety of applications. These continuous-time devices offer fast power-on time, low-noise operation, and integrated protection features. Factory programming ensures accurate switchpoint thresholds. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1210) (A1211) (A1212) (A1213) (A1214) Download Datasheet

The A121x family provides reliable and efficient latching functionality for a variety of applications. These continuous-time devices offer fast power-on time, low-noise operation, and integrated protection features. Factory programming ensures accurate switchpoint thresholds.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A1210)
  • (A1211)
  • (A1212)
  • (A1213)
  • (A1214)

Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - 620-1017-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1017-1-ND
Switches (Solid State) 620-1017-1-ND
Digital Switch Latch Open Drain Hall Effect SOT-23W

Digital Switch Latch Open Drain Hall Effect SOT-23W

Buy Now Datasheet
Switches (Solid State) - 620-1017-6-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1017-6-ND
Switches (Solid State) 620-1017-6-ND
Digital Switch Latch Open Drain Hall Effect SOT-23W

Digital Switch Latch Open Drain Hall Effect SOT-23W

Buy Now Datasheet
Switches (Solid State) - 620-1017-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1017-2-ND
Switches (Solid State) 620-1017-2-ND
Digital Switch Latch Open Drain Hall Effect SOT-23W

Digital Switch Latch Open Drain Hall Effect SOT-23W

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number A1212LLHLT-T 620-1017-1-ND
Product Name Continuous-Time Hall-Effect Latch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1642LK-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Switches (Solid State) - 620-1050-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Continuous-Time Hall-Effect Latch - A1213LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers