OMEGA ENGINEERING, INC.
PR-12-3-100-1/8-9-E -- PR-12-3-100-1/8-9-E OMEGA
OMEGA Engineering, Inc.
Pr-12-3-100-1/8-9-E Omega
PR-12-3-100-1/8-9-E
Description
PR-12-3-100-1/8-9-E
Description
PR-12-3-100-1/8-9-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0392 |
|
Product Name
|
Pr-12-3-100-1/8-9-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Sound Level
79 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure
0.1520 in H2O (0.2840 Torr)
View Details