Hammond Manufacturing Company Inc. Electrical - Climate Control - Filtered Fans PTF60700LG230

Description
Features Maintains a NEMA 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Metal Pagoda Cover for rugged environments, easily painted to match machine color Fan Motor is CSA Approved Accessories Exhaust Filters Replacement Filters Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Voltage - Power - H - W - D - Installed Depth - Mating Exhaust Filter PTF60500LG - 115V 24W 4.92 16.93 16.93 1.97 PFA60000LG PTF60500LG230 - 230V 24W 4.92 16.93 16.93 1.97 PFA60000LG PTF60700LG - 115V 90W 5.51 18.50 18.50 1.97 PFA60000LG PTF60700LG230 - 230V 80W 5.51 18.50 18.50 1.97 PFA60000LG PTF61000LG - 115V 170W 5.51 18.50 18.50 1.97 PFA60000LG PTF61000LG230 - 230V 150W 5.51 18.50 18.50 1.97 PFA60000LG Airflow data - PTF 60500 - PTF 60700 - PTF 61000 - PTFA 60000 Filter material NEMA 12 Filtermat NEMA 12 Filtermat NEMA 12 Filtermat NEMA 12 Filtermat Unimpeded airflow 226 CFM 356 CFM 485 CFM Capacity free-flow 113 W/K 177 W/K 242 W/K Airflow in combination 149 CFM 227 CFM 304 CFM (Filterfan + Exhaust Filter) (PTF 60500 + PFA 60000) (PTF 60700 + PFA 60000) (PTF 61000 + PFA 60000) Capacity in combination 74 W/K 113 W/K 152 W/K (Filterfan + Exhaust Filter) (PTF 60500 + PFA 60000) (PTF 60700 + PFA 60000) (PTF 61000 + PFA 60000) Max. static pressure (Airflow = 0) 71 Pa 88 Pa 158 Pa Filtration efficiency 0.81 81%% 0.81 Filter material grade G 3 (DIN EN 779) G 3 (DIN EN 779) G 3 (DIN EN 779) Duty cycle 1 1 1 Technical data - PTF 60500 - PTF 60700 - PTF 61000 - PTFA 60000 Bearing type ball bearings ball bearings ball bearings n/a Fitting position horizontal horizontal horizontal any Construction metal chassis cover powder coaded, snapin plastic housing Weight 5.5 kg 5.8 kg 6.0 kg 3.1 kg Safety protection in accordance with DIN 31 001 Color RAL 7035, Light Grey Connections terminal strip terminal strip terminal strip n/a Supplementary data: - PFTA 60000 Operating temperature -10 C (+14 F) to +55 C (+131 F) Storage temperature -20 C (-4 F) to +70 C (+158 F) Max. relative humidity 0.9 System of protection IP 33, IP 54 (EN 60 529), when installed as specified Accessories radiant heater, fan heater, thermostat, see Thermal Management Tolerance installation cutout 291 thickness of material to 2 mm, 292 thickness of material > 2 mm < 3mm Approvals pending
Request a Quote
Description
Features Maintains a NEMA 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Metal Pagoda Cover for rugged environments, easily painted to match machine color Fan Motor is CSA Approved Accessories Exhaust Filters Replacement Filters Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Voltage - Power - H - W - D - Installed Depth - Mating Exhaust Filter PTF60500LG - 115V 24W 4.92 16.93 16.93 1.97 PFA60000LG PTF60500LG230 - 230V 24W 4.92 16.93 16.93 1.97 PFA60000LG PTF60700LG - 115V 90W 5.51 18.50 18.50 1.97 PFA60000LG PTF60700LG230 - 230V 80W 5.51 18.50 18.50 1.97 PFA60000LG PTF61000LG - 115V 170W 5.51 18.50 18.50 1.97 PFA60000LG PTF61000LG230 - 230V 150W 5.51 18.50 18.50 1.97 PFA60000LG Airflow data - PTF 60500 - PTF 60700 - PTF 61000 - PTFA 60000 Filter material NEMA 12 Filtermat NEMA 12 Filtermat NEMA 12 Filtermat NEMA 12 Filtermat Unimpeded airflow 226 CFM 356 CFM 485 CFM Capacity free-flow 113 W/K 177 W/K 242 W/K Airflow in combination 149 CFM 227 CFM 304 CFM (Filterfan + Exhaust Filter) (PTF 60500 + PFA 60000) (PTF 60700 + PFA 60000) (PTF 61000 + PFA 60000) Capacity in combination 74 W/K 113 W/K 152 W/K (Filterfan + Exhaust Filter) (PTF 60500 + PFA 60000) (PTF 60700 + PFA 60000) (PTF 61000 + PFA 60000) Max. static pressure (Airflow = 0) 71 Pa 88 Pa 158 Pa Filtration efficiency 0.81 81%% 0.81 Filter material grade G 3 (DIN EN 779) G 3 (DIN EN 779) G 3 (DIN EN 779) Duty cycle 1 1 1 Technical data - PTF 60500 - PTF 60700 - PTF 61000 - PTFA 60000 Bearing type ball bearings ball bearings ball bearings n/a Fitting position horizontal horizontal horizontal any Construction metal chassis cover powder coaded, snapin plastic housing Weight 5.5 kg 5.8 kg 6.0 kg 3.1 kg Safety protection in accordance with DIN 31 001 Color RAL 7035, Light Grey Connections terminal strip terminal strip terminal strip n/a Supplementary data: - PFTA 60000 Operating temperature -10 C (+14 F) to +55 C (+131 F) Storage temperature -20 C (-4 F) to +70 C (+158 F) Max. relative humidity 0.9 System of protection IP 33, IP 54 (EN 60 529), when installed as specified Accessories radiant heater, fan heater, thermostat, see Thermal Management Tolerance installation cutout 291 thickness of material to 2 mm, 292 thickness of material > 2 mm < 3mm Approvals pending
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Filtered Fans - PTF60700LG230 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Filtered Fans
PTF60700LG230
Electrical - Climate Control - Filtered Fans PTF60700LG230
Features Maintains a NEMA 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Metal Pagoda Cover for rugged environments, easily painted to match machine color Fan Motor is CSA Approved Accessories Exhaust Filters Replacement Filters Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Voltage - Power - H - W - D - Installed Depth - Mating Exhaust Filter PTF60500LG - 115V 24W 4.92 16.93 16.93 1.97 PFA60000LG PTF60500LG230 - 230V 24W 4.92 16.93 16.93 1.97 PFA60000LG PTF60700LG - 115V 90W 5.51 18.50 18.50 1.97 PFA60000LG PTF60700LG230 - 230V 80W 5.51 18.50 18.50 1.97 PFA60000LG PTF61000LG - 115V 170W 5.51 18.50 18.50 1.97 PFA60000LG PTF61000LG230 - 230V 150W 5.51 18.50 18.50 1.97 PFA60000LG Airflow data - PTF 60500 - PTF 60700 - PTF 61000 - PTFA 60000 Filter material NEMA 12 Filtermat NEMA 12 Filtermat NEMA 12 Filtermat NEMA 12 Filtermat Unimpeded airflow 226 CFM 356 CFM 485 CFM Capacity free-flow 113 W/K 177 W/K 242 W/K Airflow in combination 149 CFM 227 CFM 304 CFM (Filterfan + Exhaust Filter) (PTF 60500 + PFA 60000) (PTF 60700 + PFA 60000) (PTF 61000 + PFA 60000) Capacity in combination 74 W/K 113 W/K 152 W/K (Filterfan + Exhaust Filter) (PTF 60500 + PFA 60000) (PTF 60700 + PFA 60000) (PTF 61000 + PFA 60000) Max. static pressure (Airflow = 0) 71 Pa 88 Pa 158 Pa Filtration efficiency 0.81 81%% 0.81 Filter material grade G 3 (DIN EN 779) G 3 (DIN EN 779) G 3 (DIN EN 779) Duty cycle 1 1 1 Technical data - PTF 60500 - PTF 60700 - PTF 61000 - PTFA 60000 Bearing type ball bearings ball bearings ball bearings n/a Fitting position horizontal horizontal horizontal any Construction metal chassis cover powder coaded, snapin plastic housing Weight 5.5 kg 5.8 kg 6.0 kg 3.1 kg Safety protection in accordance with DIN 31 001 Color RAL 7035, Light Grey Connections terminal strip terminal strip terminal strip n/a Supplementary data: - PFTA 60000 Operating temperature -10 C (+14 F) to +55 C (+131 F) Storage temperature -20 C (-4 F) to +70 C (+158 F) Max. relative humidity 0.9 System of protection IP 33, IP 54 (EN 60 529), when installed as specified Accessories radiant heater, fan heater, thermostat, see Thermal Management Tolerance installation cutout 291 thickness of material to 2 mm, 292 thickness of material > 2 mm < 3mm Approvals pending

Features

  • Maintains a NEMA 12 seal against enclosure
  • UL Recognized to UL 508A, category NITW2/8, UL File #E175229
  • Patented “Click & Fit” design provides a hardware free installation!
  • Metal Pagoda Cover for rugged environments, easily painted to match machine color
  • Fan Motor is CSA Approved

Accessories

  • Exhaust Filters
  • Replacement Filters
  • Thermostats

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Voltage - Power - H - W - D - Installed Depth - Mating Exhaust Filter
PTF60500LG - 115V 24W 4.92 16.93 16.93 1.97 PFA60000LG
PTF60500LG230 - 230V 24W 4.92 16.93 16.93 1.97 PFA60000LG
PTF60700LG - 115V 90W 5.51 18.50 18.50 1.97 PFA60000LG
PTF60700LG230 - 230V 80W 5.51 18.50 18.50 1.97 PFA60000LG
PTF61000LG - 115V 170W 5.51 18.50 18.50 1.97 PFA60000LG
PTF61000LG230 - 230V 150W 5.51 18.50 18.50 1.97 PFA60000LG
Airflow data - PTF 60500 - PTF 60700 - PTF 61000 - PTFA 60000
Filter material NEMA 12 Filtermat NEMA 12 Filtermat NEMA 12 Filtermat NEMA 12 Filtermat
Unimpeded airflow 226 CFM 356 CFM 485 CFM
Capacity free-flow 113 W/K 177 W/K 242 W/K
Airflow in combination 149 CFM 227 CFM 304 CFM
(Filterfan + Exhaust Filter) (PTF 60500 + PFA 60000) (PTF 60700 + PFA 60000) (PTF 61000 + PFA 60000)
Capacity in combination 74 W/K 113 W/K 152 W/K
(Filterfan + Exhaust Filter) (PTF 60500 + PFA 60000) (PTF 60700 + PFA 60000) (PTF 61000 + PFA 60000)
Max. static pressure (Airflow = 0) 71 Pa 88 Pa 158 Pa
Filtration efficiency 0.81 81%% 0.81
Filter material grade G 3 (DIN EN 779) G 3 (DIN EN 779) G 3 (DIN EN 779)
Duty cycle 1 1 1
Technical data - PTF 60500 - PTF 60700 - PTF 61000 - PTFA 60000
Bearing type ball bearings ball bearings ball bearings n/a
Fitting position horizontal horizontal horizontal any
Construction metal chassis cover powder coaded, snapin plastic housing
Weight 5.5 kg 5.8 kg 6.0 kg 3.1 kg
Safety protection in accordance with DIN 31 001
Color RAL 7035, Light Grey
Connections terminal strip terminal strip terminal strip n/a
Supplementary data: - PFTA 60000
Operating temperature -10 C (+14 F) to +55 C (+131 F)
Storage temperature -20 C (-4 F) to +70 C (+158 F)
Max. relative humidity 0.9
System of protection IP 33, IP 54 (EN 60 529), when installed as specified
Accessories radiant heater, fan heater, thermostat, see Thermal Management
Tolerance installation cutout 291 thickness of material to 2 mm, 292 thickness of material > 2 mm < 3mm
Approvals pending

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Electronic Cooling Fans
Product Number PTF60700LG230
Product Name Electrical - Climate Control - Filtered Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164093 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 230 volts
View Details