OMEGA Engineering, Inc. Industrial pH Electrode PHE-7151

Description
Insertion/Submersion Combination Electrodes The PHE-7151 series combination electrodes are ruggedly constructed; the outer body is ABS with 3/4" MNPT threads at both ends. The maximum insertion length is 31.75 mm/1.25". Electrodes are annular PTFE liquid junction refillable and include 15 ft of cable with a BNC connector. For applications with temperatures up to 120C (248F), units are available in polyphenylene sulfide (PPS).
Datasheet
Description
Insertion/Submersion Combination Electrodes The PHE-7151 series combination electrodes are ruggedly constructed; the outer body is ABS with 3/4" MNPT threads at both ends. The maximum insertion length is 31.75 mm/1.25". Electrodes are annular PTFE liquid junction refillable and include 15 ft of cable with a BNC connector. For applications with temperatures up to 120C (248F), units are available in polyphenylene sulfide (PPS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial pH Electrode - PHE-7151 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Industrial pH Electrode
PHE-7151
Industrial pH Electrode PHE-7151
Insertion/Submersion Combination Electrodes The PHE-7151 series combination electrodes are ruggedly constructed; the outer body is ABS with 3/4" MNPT threads at both ends. The maximum insertion length is 31.75 mm/1.25". Electrodes are annular PTFE liquid junction refillable and include 15 ft of cable with a BNC connector. For applications with temperatures up to 120C (248F), units are available in polyphenylene sulfide (PPS).

Insertion/Submersion Combination Electrodes
The PHE-7151 series combination electrodes are ruggedly constructed; the outer body is ABS with 3/4" MNPT threads at both ends. The maximum insertion length is 31.75 mm/1.25". Electrodes are annular PTFE liquid junction refillable and include 15 ft of cable with a BNC connector. For applications with temperatures up to 120C (248F), units are available in polyphenylene sulfide (PPS).

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category pH Electrodes
Product Number PHE-7151
Product Name Industrial pH Electrode
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction pH Meter - PCE-PHD 1-PH - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
pH Sensor FERMOTRODE 150 - 238482 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
Pt1000 temperature sensor for CVS (installation length 9 cm) - 6.1110.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.1969 inch (5 mm)
Length 3.54 inch (90 mm)
Operating Temperature -58 to 356 F (-50 to 180 C)
View Details
ISFET pH Probe - CS525-L - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Electrode Configuration Combination
Junction Type Single Junction
Mounting Options In-Line (Insertion)
View Details