Campbell Scientific, Inc. ISFET pH Probe CS525-L

Description
Campbell Scientific’s new CS525 pH probe provides reliable, accurate pH measurements, and can be submersed or inserted into tanks, pipelines, and open channels. The CS525 uses a high-tech, ion-sensitive field-effect transistor (ISFET) semiconductor at its core. The ISFET technology is the most powerful pH monitoring technology available today. This technology considerably reduces the number of acidic or alkaline errors in extreme pH conditions. It allows the CS525 to monitor pH in liquids containing high solids, aggressive chemicals, or biological materials that would clog or contaminate the junction of the traditional glass-bulb pH probes. Features Electronics are safely embedded in a durable resin body Elimination of the glass-bulb makes the CS525 more durable and safer to use Compatible with all Campbell Scientific dataloggers Fully temperature-compensa ted
Description
Campbell Scientific’s new CS525 pH probe provides reliable, accurate pH measurements, and can be submersed or inserted into tanks, pipelines, and open channels. The CS525 uses a high-tech, ion-sensitive field-effect transistor (ISFET) semiconductor at its core. The ISFET technology is the most powerful pH monitoring technology available today. This technology considerably reduces the number of acidic or alkaline errors in extreme pH conditions. It allows the CS525 to monitor pH in liquids containing high solids, aggressive chemicals, or biological materials that would clog or contaminate the junction of the traditional glass-bulb pH probes. Features Electronics are safely embedded in a durable resin body Elimination of the glass-bulb makes the CS525 more durable and safer to use Compatible with all Campbell Scientific dataloggers Fully temperature-compensa ted

Suppliers

Company
Product
Description
Supplier Links
ISFET pH Probe - CS525-L - Campbell Scientific, Inc.
Logan, UT, USA
ISFET pH Probe
CS525-L
ISFET pH Probe CS525-L
Campbell Scientific’s new CS525 pH probe provides reliable, accurate pH measurements, and can be submersed or inserted into tanks, pipelines, and open channels. The CS525 uses a high-tech, ion-sensitive field-effect transistor (ISFET) semiconductor at its core. The ISFET technology is the most powerful pH monitoring technology available today. This technology considerably reduces the number of acidic or alkaline errors in extreme pH conditions. It allows the CS525 to monitor pH in liquids containing high solids, aggressive chemicals, or biological materials that would clog or contaminate the junction of the traditional glass-bulb pH probes. Features Electronics are safely embedded in a durable resin body Elimination of the glass-bulb makes the CS525 more durable and safer to use Compatible with all Campbell Scientific dataloggers Fully temperature-compensa ted

Campbell Scientific’s new CS525 pH probe provides reliable, accurate pH measurements, and can be submersed or inserted into tanks, pipelines, and open channels. The CS525 uses a high-tech, ion-sensitive field-effect transistor (ISFET) semiconductor at its core. The ISFET technology is the most powerful pH monitoring technology available today. This technology considerably reduces the number of acidic or alkaline errors in extreme pH conditions. It allows the CS525 to monitor pH in liquids containing high solids, aggressive chemicals, or biological materials that would clog or contaminate the junction of the traditional glass-bulb pH probes.

Features

  • Electronics are safely embedded in a durable resin body
  • Elimination of the glass-bulb makes the CS525 more durable and safer to use
  • Compatible with all Campbell Scientific dataloggers
  • Fully temperature-compensated
Supplier's Site
Submersible ISFET pH Probe - CS525-L - Campbell Scientific, Inc.
Logan, UT, USA
Submersible ISFET pH Probe
CS525-L
Submersible ISFET pH Probe CS525-L
Campbell Scientific’s new CS525 pH probe provides reliable, accurate pH measurements in aqueous or semi-solid solutions, and can be submersed or inserted into tanks, pipelines, and open channels. The CS525 uses SENTRON’s high-tech, ion-sensitive field-effect transistor (ISFET) semiconductor as its pH-sensitive element, and includes a silver/silver-chlori de potassium-chloride reference system. The ISFET technology is the most powerful pH monitoring technology available today. This technology considerably reduces the number of acidic or alkaline errors in extreme pH conditions. It allows the CS525 to monitor pH in liquids containing high solids, aggressive chemicals, or biological materials that would clog or contaminate the junction of the traditional glass-bulb pH probes. The probe’s electronics are safely embedded in a durable PEEK body. Elimination of the glass-bulb removes the possibility of broken glass, making the CS525 more durable and safer to use.

Campbell Scientific’s new CS525 pH probe provides reliable, accurate pH measurements in aqueous or semi-solid solutions, and can be submersed or inserted into tanks, pipelines, and open channels.
The CS525 uses SENTRON’s high-tech, ion-sensitive field-effect transistor (ISFET) semiconductor as its pH-sensitive element, and includes a silver/silver-chloride potassium-chloride reference system. The ISFET technology is the most powerful pH monitoring technology available today. This technology considerably reduces the number of acidic or alkaline errors in extreme pH conditions. It allows the CS525 to monitor pH in liquids containing high solids, aggressive chemicals, or biological materials that would clog or contaminate the junction of the traditional glass-bulb pH probes.
The probe’s electronics are safely embedded in a durable PEEK body. Elimination of the glass-bulb removes the possibility of broken glass, making the CS525 more durable and safer to use.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc. Campbell Scientific, Inc.
Product Category pH Electrodes pH Electrodes
Product Number CS525-L CS525-L
Product Name ISFET pH Probe Submersible ISFET pH Probe
Electrode Configuration Combination Combination
Junction Type Single Junction Single Junction
Mounting Options In-Line (Insertion) In-Line (Insertion)
Body Material Epoxy or Polymer Epoxy or Polymer
Diameter/ Width 0.6000 inch (15.24 mm) 0.6300 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

iPt Titrode - 6.0471.300 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
TIPTRODE P - 238080 - Hamilton Company
Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Mounting Options Hand Held or Portable
View Details
pH Meter - PCE-PH20S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Glass
pH Range 0.0 to 14 ph
View Details
Innovative Sensors pH Probe - CSIM11-L - Campbell Scientific, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Single Junction
View Details