The PHE-5312 is an industrial pH electrode designed for high pH applications, with a measurement range of 0 to 14 pH. It operates effectively in temperatures from 0 to 100°C (32 to 212°F). The electrode features a refillable design, allowing for maintenance and extended use. It has a resistance of 200 MΩ at 25°C (77°F), making it suitable for various industrial applications. The construction includes a durable body, ensuring reliability in demanding environments. This electrode is compatible with standard BNC connectors and is intended for use in continuous monitoring setups.
Insertion/Submersion
The PHE-7151 series combination electrodes are ruggedly constructed; the outer body is ABS with 3/4" MNPT threads at both ends. The maximum insertion length is 31.75 mm/1.25". Electrodes are annular PTFE liquid junction refillable and include 15 ft of cable with a BNC connector. For applications with temperatures up to 120C (248F), units are available in polyphenylene sulfide (PPS).***
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | PHE-5312 |
| Product Name | Industrial pH Electrode |
| Electrode Configuration | Combination |
| Reference Solution Options | Refillable |
| Junction Type | Double Junction |
| Mounting Options | In-Line (Insertion) |
| Body Material | Glass |