Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters PAXLCRU0

Description
COUNTER LED 6 CHAR 50-250V PANEL
Request a Quote Datasheet
Description
COUNTER LED 6 CHAR 50-250V PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC604-ND
Panel Meters - Counters, Hour Meters RLC604-ND
COUNTER LED 6 CHAR 50-250V PANEL

COUNTER LED 6 CHAR 50-250V PANEL

Buy Now Datasheet
Dual Counter/rate Meter, 6-Digit, 250Vac; No. Of Digits / Alpha Red Lion Controls - 63R4639 - Newark, An Avnet Company
Chicago, IL, United States
Dual Counter/rate Meter, 6-Digit, 250Vac; No. Of Digits / Alpha Red Lion Controls
63R4639
Dual Counter/rate Meter, 6-Digit, 250Vac; No. Of Digits / Alpha Red Lion Controls 63R4639
DUAL COUNTER/RATE METER, 6-DIGIT, 250VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:50VAC; Supply Voltage Max:250VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes

DUAL COUNTER/RATE METER, 6-DIGIT, 250VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:50VAC; Supply Voltage Max:250VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number RLC604-ND 63R4639
Product Name Panel Meters - Counters, Hour Meters Dual Counter/rate Meter, 6-Digit, 250Vac; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 122 F (0 to 50 C) 32 to ? F (0 to ? C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
Reset Remote; Manual
Display Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-SPA - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details