OMEGA Engineering, Inc. Thermal Imagers OSXL-E

Description
• Superior Thermal Imaging—Up to 76,800 Pixels (320 x 240) • Improved Digital Camera—3.1 Mega Pixel Resolution • Wi-Fi Connectivity • Scalable P-i-P and Thermal Fusion • Instant Report in PDF Format • Long Battery Life (Lasts Over 4 Hours) • 8.9 cm (3.5") LCD Color Display • Stores More Than 1000 JPEG Images
Description
• Superior Thermal Imaging—Up to 76,800 Pixels (320 x 240) • Improved Digital Camera—3.1 Mega Pixel Resolution • Wi-Fi Connectivity • Scalable P-i-P and Thermal Fusion • Instant Report in PDF Format • Long Battery Life (Lasts Over 4 Hours) • 8.9 cm (3.5") LCD Color Display • Stores More Than 1000 JPEG Images
Datasheet
Datasheet Summary
Powered by GS/AI

The OSXL-E6 is a compact thermal imaging camera designed for various applications, featuring a thermal resolution of 160 x 120 pixels and a visible light camera resolution of 3.1 megapixels. It operates within a temperature range of -20 to 250¬8C (-4 to 482¬8F) with an accuracy of ¬±2% or 2¬8C. The camera includes multiple imaging modes, allowing simultaneous storage of infrared, visual, and MSX images for comprehensive analysis. It is equipped with a 76 mm (3") color LCD display and offers a swappable Li-Ion battery with a life of approximately 4 hours. The OSXL-E6 also supports advanced measurement tools, including spot and area box measurement modes, and features a blue-below and red-above color alarm for quick identification of temperature extremes. The device is lightweight at 0.58 kg (1.2 lb) and is designed for ease of use with focus-free operation and simple button navigation.

Datasheet Summary
Powered by GS/AI

The OSXL-E6 is a compact thermal imaging camera designed for various applications, featuring a thermal resolution of 160 x 120 pixels and a visible light camera resolution of 3.1 megapixels. It operates within a temperature range of -20 to 250¬8C (-4 to 482¬8F) with an accuracy of ¬±2% or 2¬8C. The camera includes multiple imaging modes, allowing simultaneous storage of infrared, visual, and MSX images for comprehensive analysis. It is equipped with a 76 mm (3") color LCD display and offers a swappable Li-Ion battery with a life of approximately 4 hours. The OSXL-E6 also supports advanced measurement tools, including spot and area box measurement modes, and features a blue-below and red-above color alarm for quick identification of temperature extremes. The device is lightweight at 0.58 kg (1.2 lb) and is designed for ease of use with focus-free operation and simple button navigation.

Suppliers

Company
Product
Description
Supplier Links
Thermal Imagers - OSXL-E - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thermal Imagers
OSXL-E
Thermal Imagers OSXL-E
• Superior Thermal Imaging—Up to 76,800 Pixels (320 x 240) • Improved Digital Camera—3.1 Mega Pixel Resolution • Wi-Fi Connectivity • Scalable P-i-P and Thermal Fusion • Instant Report in PDF Format • Long Battery Life (Lasts Over 4 Hours) • 8.9 cm (3.5") LCD Color Display • Stores More Than 1000 JPEG Images

• Superior Thermal Imaging—Up to 76,800 Pixels (320 x 240)
• Improved Digital Camera—3.1 Mega Pixel Resolution
• Wi-Fi Connectivity
• Scalable P-i-P and Thermal Fusion
• Instant Report in PDF Format
• Long Battery Life (Lasts Over 4 Hours)
• 8.9 cm (3.5") LCD Color Display
• Stores More Than 1000 JPEG Images

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermal Imagers
Product Number OSXL-E
Product Name Thermal Imagers
Detector Type Array
Cooling Uncooled
Portable Portable; Removable Data Storage
Features & Options Built-in Color / Visual Camera
Unlock Full Specs
to access all available technical data

Similar Products

PI 1M - OPTPI1M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type CMOS
Measurement Range 450 to 1800 C (842 to 3272 F)
Spectral Range 0.8500 to 1.1 microns (0.8500 to 1.1 micrometers)
View Details
Infrared Thermographic Camera - ImageIR®9400 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
UTi740H 384 H-Series Professional Thermal Imager - UTi740H - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -22 to 1202 F (-30 to 650 C)
View Details