OMEGA Engineering, Inc. Fixed Mount Thermal Imager OSXL-101

Description
The OSXL-101 is a compact infrared thermal imaging sensor utilizing a thermopile array detector. The OSXL-101 sensor measures realtime temperature and a thermal image up to 300°C (572°F). Ethernet connectivity allows the sensor to communicate with the PC running the application software or customers LAN. FUNCTIONS Monitoring Mode: The temperature data is outputted continuously by a command from the PC Capturing Mode: The temperature data is outputted row-by-row horizontally by a command from PLC, etc. Connectivity: Up to 4 sensors can be connected to a PC via LAN and viewer software allows you to monitor thermal images, measuring temperature and alarms. SPECIFICATIONS Temp Range: -20 to 300°C (-4 to 572°F) Working Temp: -10 to 50°C (14 to 122°F) Working RH: 10 to 80% RH (no dew condensation) Temperature Resolution: 0.5°C Accuracy: ±2% of reading or ±3°C whichever larger (at ambient temp of 25°C ±2°C) Detector: Thermopile array, 48 x 47 pixels Wavelength: Center wavelength 10ìm Viewable Angle: 60°x 60° Radius Resolution: 21.8 mrad Frame Speed: 3 fps (1 fps for alarm output) Focus: Fixed focus Emissivity: 0.10 to 1.00 Ethernet: 10BASE-T/100BASE-TX Alarm: 2 SPST (non-voltage contact output) Power Supply: 9 to 30 Vdc Power Consumption: Max 2VA @ 12 Vdc Inrush Current: Max 1.3A @ 12 Vdc (The inrush current should be considered for the selection of power) Casing: Polycarbonate (color: black) Weight: Approx. 150 g (5.2 oz) (sensor only) Protection: NEMA 4 (IP65) (with provided exclusive cable and tripod screw) Standards: CE (EN61326 Annex A)
Description
The OSXL-101 is a compact infrared thermal imaging sensor utilizing a thermopile array detector. The OSXL-101 sensor measures realtime temperature and a thermal image up to 300°C (572°F). Ethernet connectivity allows the sensor to communicate with the PC running the application software or customers LAN. FUNCTIONS Monitoring Mode: The temperature data is outputted continuously by a command from the PC Capturing Mode: The temperature data is outputted row-by-row horizontally by a command from PLC, etc. Connectivity: Up to 4 sensors can be connected to a PC via LAN and viewer software allows you to monitor thermal images, measuring temperature and alarms. SPECIFICATIONS Temp Range: -20 to 300°C (-4 to 572°F) Working Temp: -10 to 50°C (14 to 122°F) Working RH: 10 to 80% RH (no dew condensation) Temperature Resolution: 0.5°C Accuracy: ±2% of reading or ±3°C whichever larger (at ambient temp of 25°C ±2°C) Detector: Thermopile array, 48 x 47 pixels Wavelength: Center wavelength 10ìm Viewable Angle: 60°x 60° Radius Resolution: 21.8 mrad Frame Speed: 3 fps (1 fps for alarm output) Focus: Fixed focus Emissivity: 0.10 to 1.00 Ethernet: 10BASE-T/100BASE-TX Alarm: 2 SPST (non-voltage contact output) Power Supply: 9 to 30 Vdc Power Consumption: Max 2VA @ 12 Vdc Inrush Current: Max 1.3A @ 12 Vdc (The inrush current should be considered for the selection of power) Casing: Polycarbonate (color: black) Weight: Approx. 150 g (5.2 oz) (sensor only) Protection: NEMA 4 (IP65) (with provided exclusive cable and tripod screw) Standards: CE (EN61326 Annex A)

Suppliers

Company
Product
Description
Supplier Links
Fixed Mount Thermal Imager - OSXL-101 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Fixed Mount Thermal Imager
OSXL-101
Fixed Mount Thermal Imager OSXL-101
The OSXL-101 is a compact infrared thermal imaging sensor utilizing a thermopile array detector. The OSXL-101 sensor measures realtime temperature and a thermal image up to 300°C (572°F). Ethernet connectivity allows the sensor to communicate with the PC running the application software or customers LAN. FUNCTIONS Monitoring Mode: The temperature data is outputted continuously by a command from the PC Capturing Mode: The temperature data is outputted row-by-row horizontally by a command from PLC, etc. Connectivity: Up to 4 sensors can be connected to a PC via LAN and viewer software allows you to monitor thermal images, measuring temperature and alarms. SPECIFICATIONS Temp Range: -20 to 300°C (-4 to 572°F) Working Temp: -10 to 50°C (14 to 122°F) Working RH: 10 to 80% RH (no dew condensation) Temperature Resolution: 0.5°C Accuracy: ±2% of reading or ±3°C whichever larger (at ambient temp of 25°C ±2°C) Detector: Thermopile array, 48 x 47 pixels Wavelength: Center wavelength 10ìm Viewable Angle: 60°x 60° Radius Resolution: 21.8 mrad Frame Speed: 3 fps (1 fps for alarm output) Focus: Fixed focus Emissivity: 0.10 to 1.00 Ethernet: 10BASE-T/100BASE-TX Alarm: 2 SPST (non-voltage contact output) Power Supply: 9 to 30 Vdc Power Consumption: Max 2VA @ 12 Vdc Inrush Current: Max 1.3A @ 12 Vdc (The inrush current should be considered for the selection of power) Casing: Polycarbonate (color: black) Weight: Approx. 150 g (5.2 oz) (sensor only) Protection: NEMA 4 (IP65) (with provided exclusive cable and tripod screw) Standards: CE (EN61326 Annex A)

The OSXL-101 is a compact infrared thermal imaging sensor utilizing a thermopile array detector. The OSXL-101 sensor measures realtime temperature and a thermal image up to 300°C (572°F). Ethernet connectivity allows the sensor to communicate with the PC running the application software or customers LAN.
FUNCTIONS
Monitoring Mode: The temperature data is outputted continuously by a command from the PC
Capturing Mode: The temperature data is outputted row-by-row horizontally by a command from PLC, etc.
Connectivity: Up to 4 sensors can be connected to a PC via LAN and viewer software allows you to monitor thermal images, measuring temperature and alarms.
SPECIFICATIONS
Temp Range: -20 to 300°C (-4 to 572°F)
Working Temp: -10 to 50°C (14 to 122°F)
Working RH: 10 to 80% RH (no dew condensation)
Temperature Resolution: 0.5°C
Accuracy: ±2% of reading or ±3°C whichever larger (at ambient temp of 25°C ±2°C)
Detector: Thermopile array, 48 x 47 pixels
Wavelength: Center wavelength 10ìm
Viewable Angle: 60°x 60°
Radius Resolution: 21.8 mrad
Frame Speed: 3 fps (1 fps for alarm output)
Focus: Fixed focus
Emissivity: 0.10 to 1.00
Ethernet: 10BASE-T/100BASE-TX
Alarm: 2 SPST (non-voltage contact output)
Power Supply: 9 to 30 Vdc
Power Consumption: Max 2VA @ 12 Vdc
Inrush Current: Max 1.3A @ 12 Vdc (The inrush current should be considered for the selection of power)
Casing: Polycarbonate (color: black)
Weight: Approx. 150 g (5.2 oz) (sensor only)
Protection: NEMA 4 (IP65) (with provided exclusive cable and tripod screw)
Standards: CE (EN61326 Annex A)

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermal Imagers
Product Number OSXL-101
Product Name Fixed Mount Thermal Imager
Detector Type Array
Cooling Uncooled
Portable Portable
Computer Host PC
Ambient Temperature Range 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Imaging Cameras - 2309423 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 120 lines
Vertical 160 lines
View Details
UTx625M Hi-Res Long-Distance Thermal Monocular - UTx625M - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details
Super-Zoom Infrared Thermographic Camera - ImageIR®9300 Z - InfraTec GmbH
Specs
Detector Type Indium Antimonide (InSB) Detector
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details