OMEGA Engineering, Inc. Motors - AC, DC OMPMDC12-18-180V-56C-E

Description
OMPMDC12-18-180V-56C -E
Request a Quote Datasheet
Description
OMPMDC12-18-180V-56C -E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5880-OMPMDC12-18-180V-56C-E-ND - DigiKey
Thief River Falls, MN, United States
OMPMDC12-18-180V-56C -E

OMPMDC12-18-180V-56C-E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5880-OMPMDC12-18-180V-56C-E-ND
Product Name Motors - AC, DC
Units English
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-25 12V 3000RPM - 5025123 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
FRAMELESS MOTOR - 85FSP13-D14444-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 18.97 in-oz/amp (134 mN-m/amp)
Output Power 0.5897 HP
View Details
DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details
555 With High Speed DC Brush Motor - YHD-R550 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 7.2 VDC
View Details