3X Motion Technologies Co., Ltd FRAMELESS MOTOR 85FSP13-D14444-X-00

Description
Poles : 10 Rated power (W) : 440 Rated voltage (V) : 48 Rated torque (N.m) : 1.44 Peak torque (N.m) : 4.66 Rated current (A) : 10.8 Max speed (rpm) : 2950 Rated speed (rpm) : 2458 Torque constant (Nm/A) : 0.134 Moment of Inertia (kgcm²) : 0.61 BEMF (Vrms/krpm) : 8.1 Size (mm) : 85 Stator core OD D (mm (+0.02,-0.05)) : 85 PCB OD G (mm) : 81.5 Winding OD g (mm) : 82 Stator core height i (mm (+0.2,-0.8)) : 13 Stator height L (mm) : 27.2 Rotor ID d (mm) : 52 Rotor height l (mm) : 15.7
Request a Quote
Description
Poles : 10 Rated power (W) : 440 Rated voltage (V) : 48 Rated torque (N.m) : 1.44 Peak torque (N.m) : 4.66 Rated current (A) : 10.8 Max speed (rpm) : 2950 Rated speed (rpm) : 2458 Torque constant (Nm/A) : 0.134 Moment of Inertia (kgcm²) : 0.61 BEMF (Vrms/krpm) : 8.1 Size (mm) : 85 Stator core OD D (mm (+0.02,-0.05)) : 85 PCB OD G (mm) : 81.5 Winding OD g (mm) : 82 Stator core height i (mm (+0.2,-0.8)) : 13 Stator height L (mm) : 27.2 Rotor ID d (mm) : 52 Rotor height l (mm) : 15.7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 85FSP13-D14444-X-00
Poles : 10 Rated power (W) : 440 Rated voltage (V) : 48 Rated torque (N.m) : 1.44 Peak torque (N.m) : 4.66 Rated current (A) : 10.8 Max speed (rpm) : 2950 Rated speed (rpm) : 2458 Torque constant (Nm/A) : 0.134 Moment of Inertia (kgcm²) : 0.61 BEMF (Vrms/krpm) : 8.1 Size (mm) : 85 Stator core OD D (mm (+0.02,-0.05)) : 85 PCB OD G (mm) : 81.5 Winding OD g (mm) : 82 Stator core height i (mm (+0.2,-0.8)) : 13 Stator height L (mm) : 27.2 Rotor ID d (mm) : 52 Rotor height l (mm) : 15.7
  • Poles : 10
  • Rated power (W) : 440
  • Rated voltage (V) : 48
  • Rated torque (N.m) : 1.44
  • Peak torque (N.m) : 4.66
  • Rated current (A) : 10.8
  • Max speed (rpm) : 2950
  • Rated speed (rpm) : 2458
  • Torque constant (Nm/A) : 0.134
  • Moment of Inertia (kgcm²) : 0.61
  • BEMF (Vrms/krpm) : 8.1
  • Size (mm) : 85
  • Stator core OD D (mm (+0.02,-0.05)) : 85
  • PCB OD G (mm) : 81.5
  • Winding OD g (mm) : 82
  • Stator core height i (mm (+0.2,-0.8)) : 13
  • Stator height L (mm) : 27.2
  • Rotor ID d (mm) : 52
  • Rotor height l (mm) : 15.7
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 85FSP13-D14444-X-00
Product Name FRAMELESS MOTOR
Standard DC Voltage 48V
Torque Constant 18.97 in-oz/amp (134 mN-m/amp)
Output Power 0.5897 HP
Continuous Current 10.8 amps
Continuous Torque 12.7 In-lbs (14.69 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

FRAMELESS MOTOR - 50FSP14-D05021-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 14.58 in-oz/amp (103 mN-m/amp)
Output Power 0.2814 HP
View Details
FRAMELESS MOTOR - 50FSP08-D03021-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Output Power 0.2814 HP
View Details
Brushless motor - 57BSA Series (big torque) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V; 72V
DC Voltage Range 12.0 to 80.0 VDC
View Details
FRAMELESS MOTOR - 70FSP10-D06625-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 15.43 in-oz/amp (109 mN-m/amp)
Output Power 0.3351 HP
View Details