The SCM5B34 is a linearized RTD-input module designed for 2- or 3-wire RTDs, converting temperature signals to isolated high-level analog voltage outputs. It supports 100Ω platinum, 120Ω nickel, or 10Ω copper RTDs with excitation currents of 0.25mA for platinum and nickel or 1.0mA for copper to minimize self-heating. The module provides 1500Vrms transformer isolation, 160dB common-mode rejection, and 95dB normal-mode rejection at 60Hz. Input protection supports continuous exposure to 240VAC, and transient protection complies with ANSI/IEEE C37.90.1. It operates from a +5VDC ±5% power supply, draws 30mA, and features a six-pole filtering architecture with input and output signal conditioning. The module is housed in a 2.28" × 2.26" × 0.60" (58mm × 57mm × 15mm) package and is certified to CSA C/US, CE, ATEX, and RoHS III 2015/863 standards. The output is logic-controlled, enabling shared bus operation without multiplexers.
Each SCM5B34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the requirement of external multiplexers.
The SCM5B modules are designed with a completely isolated computer side circuit which can be floated to ±50V from Power Common, pin 16. This complete isolation means that no connection is required between I/O Common and Power Common for proper operation of the output switch. If desired, the output switch can be turned on continuously by simply connecting pin 22, the Read-Enable pin, to I/O Common, pin 19.
RTD excitation is provided from the module by two matched current sources. When using a three-wire RTD, this method allows an equal current to flow in each RTD lead, which cancels the effects of lead resistances. The excitation currents are very small (0.25mA for 100 Ohm Pt and 120 Ohm Ni, and 1.0mA for 10 Ohm Cu) which minimizes self-heating of the RTD.
Signal filtering is accomplished with a six-pole filter which provides 95dB of normal-mode rejection at 60Hz and 90dB at 50Hz. Two poles of this filter are on the field side of the isolation barrier, and the other four are on the computer side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
A special input circuit on the SCM5B34 modules provides protection against accidental connection of power-line voltages up to 240VAC.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | SCM5B34-xx |
| Product Name | SCM5B34 Linearized 2- or 3-Wire RTD Input Module |
| Data Acquisition | Input Module; Input/Output Module |
| Form Factor | Rack Mount; DIN Rail |
| Excitation | Current |
| Outputs | Analog Voltage Output |
| Application | General Lab & Industrial |