8 Port Gigabit Layer 2 Managed Industrial Ethernet Switch
Six 10/100/1000BaseT RJ-45 Ports
Two 100BaseFX, singlemode, 40km, SC Style Connector
Hardware Features
Compact, space saving, hardened industrial design
Wide operating temperature
High shock and vibration tolerance
Vibration: 5Hz to 200Hz, 15g, Triaxial; IEC 68-2-6: operational; bulkhead mounted
Shock: 200g, 10ms, Triaxial; IEC 68-2-27: non-operational; bulkhead mounted
Reverse polarity protection
ESD and Surge protection
Fast boot <20>
Configurable Alarm Contact
Configurable Bi-Color Fault Status LED
LED port status indicators
Jumbo frame support
Redundant Power Inputs (10-49 VDC)
Management Features
Modern, intuitive Web Interface
Configuration wizard
Graphical dashboard and logical view of the switch
Command Line Interface
Port Control
IGMP v1/v2/v3 auto-configuration
SNMP v1/v2/v3
NTP
802.1Q tag VLAN and Port VLAN
IEEE 802.1p QoS and Port QoS
DHCP Client
Text-based configuration file
File transfer: HTTP/HTTPS, TFTP, SNMP
Security Features
SSH, SSL, HTTPS
MAC Filtering
IEEE 802.1x with RADIUS remote server authentication
Port / User lock after failed authentication attempts
SNMPv3
Password encryption
Diagnostic Features
Port mirroring
Event log/Syslog
LLDP
Advanced cable diagnostics
Network Redundancy Features
RSTP/MSTP
Port trunking / LACP
N-Ring auto-member
Software tool to manage/schedule firmware upgrades
N-View 2
Regulatory Certifications
Product Safety: (UL/CUL) Ordinary and Hazardous locations
Emissions/Immunity: FCC/ICES/CE
ATEX/IECEx
Marine: ABS, DNV (pending)
Rail: EN 50155, EN 50121, EN 61373
8 Port Gigabit Layer 2 Managed Industrial Ethernet Switch
- Six 10/100/1000BaseT RJ-45 Ports
- Two 100BaseFX, singlemode, 40km, SC Style Connector
Hardware Features
- Compact, space saving, hardened industrial design
- Wide operating temperature
- High shock and vibration tolerance
- Vibration: 5Hz to 200Hz, 15g, Triaxial; IEC 68-2-6: operational; bulkhead mounted
- Shock: 200g, 10ms, Triaxial; IEC 68-2-27: non-operational; bulkhead mounted
- Reverse polarity protection
- ESD and Surge protection
- Fast boot <20>
- Configurable Alarm Contact
- Configurable Bi-Color Fault Status LED
- LED port status indicators
- Jumbo frame support
- Redundant Power Inputs (10-49 VDC)
Management Features
- Modern, intuitive Web Interface
- Configuration wizard
- Graphical dashboard and logical view of the switch
- Command Line Interface
- Port Control
- IGMP v1/v2/v3 auto-configuration
- SNMP v1/v2/v3
- NTP
- 802.1Q tag VLAN and Port VLAN
- IEEE 802.1p QoS and Port QoS
- DHCP Client
- Text-based configuration file
- File transfer: HTTP/HTTPS, TFTP, SNMP
Security Features
- SSH, SSL, HTTPS
- MAC Filtering
- IEEE 802.1x with RADIUS remote server authentication
- Port / User lock after failed authentication attempts
- SNMPv3
- Password encryption
Diagnostic Features
- Port mirroring
- Event log/Syslog
- LLDP
- Advanced cable diagnostics
Network Redundancy Features
- RSTP/MSTP
- Port trunking / LACP
- N-Ring auto-member
Software tool to manage/schedule firmware upgrades
Regulatory Certifications
- Product Safety: (UL/CUL) Ordinary and Hazardous locations
- Emissions/Immunity: FCC/ICES/CE
- ATEX/IECEx
- Marine: ABS, DNV (pending)
- Rail: EN 50155, EN 50121, EN 61373