WAGO Switches, Hubs 852-1812

Description
Network Switch - Managed 8 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Managed 8 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 2946-852-1812-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2946-852-1812-ND
Switches, Hubs 2946-852-1812-ND
Network Switch - Managed 8 Ports IP30

Network Switch - Managed 8 Ports IP30

Buy Now Datasheet
Enet Switch, Indus, Rj45 X 8, Din Rail; No. Of Ports Wago - 12AJ6344 - Newark, An Avnet Company
Chicago, IL, United States
Enet Switch, Indus, Rj45 X 8, Din Rail; No. Of Ports Wago
12AJ6344
Enet Switch, Indus, Rj45 X 8, Din Rail; No. Of Ports Wago 12AJ6344
ENET SWITCH, INDUS, RJ45 X 8, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

ENET SWITCH, INDUS, RJ45 X 8, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 2946-852-1812-ND 12AJ6344
Product Name Switches, Hubs Enet Switch, Indus, Rj45 X 8, Din Rail; No. Of Ports Wago
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Gateway - MAS HUB - MSA Safety
Specs
Network Equipment Hub; Gateway
Area Network Type WLAN
Form Factor Desktop / Standalone
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SDG-ETC-RJ-CC - 103051502 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherCAT
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details