The Applied Sensor Technologies Style 15 is a mineral insulated thermocouple assembly with a cast aluminum NEMA 4-rated head, a welded 1/2" NPT stainless steel process connection, a 3/4" NPT conduit entry, and a ceramic terminal block. The sheath is available in diameters of 1/8", 3/16", 1/4", or 3/8", with materials including 310 and 316 stainless steel or Inconel 600, and junction types of grounded, ungrounded, or exposed. Sheath lengths range up to 84 inches, with longer lengths shipped coiled. Optional features include NIST traceable calibration, a 1/4" or 3/4" NPT process connection, a wiring cable gland, and a stainless steel union connector that reduces sheath length by 1.68".
UE's Applied Sensor Technologies (AST) division designs and manufactures high quality, high reliability thermocouples for both general and heavy industrial use. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you cost-effective thermocouples with hardware and output flexibility. Typical applications that utilize thermocouples include turbine exhaust, HRSG profiling, reactor multipoint assemblies, and cement kilns.
| United Electric Controls Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | THERMOCOUPLE/STYLE 15 |
| Product Name | Industrial Thermocouples Weatherproof Head with Welded NPT Process Connection |
| Application Options | Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature) |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Double Element (optional feature) |
| Probe Configuration | Straight Probe |