OMEGA Engineering, Inc. Float, Level Sensors - Industrial LVSW-701

Description
SENSOR LEVEL LIQ SWITCH SPDT
Request a Quote Datasheet
Description
SENSOR LEVEL LIQ SWITCH SPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 5880-LVSW-701-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
5880-LVSW-701-ND
Float, Level Sensors - Industrial 5880-LVSW-701-ND
SENSOR LEVEL LIQ SWITCH SPDT

SENSOR LEVEL LIQ SWITCH SPDT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
LVSW-701
Frequency Control & Timing Devices LVSW-701
Level Sensing: Level Switches

Level Sensing: Level Switches

Buy Now
Liquid Level Switch, 1000Psi, 1A, Ss; Operating Pressure Max Omega - 94AC3152 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Switch, 1000Psi, 1A, Ss; Operating Pressure Max Omega
94AC3152
Liquid Level Switch, 1000Psi, 1A, Ss; Operating Pressure Max Omega 94AC3152
LIQUID LEVEL SWITCH, 1000PSI, 1A, SS; Operating Pressure Max:1000psi; Sensor Body Material:Stainless Steel; Output Current:1A; Product Range:

LIQUID LEVEL SWITCH, 1000PSI, 1A, SS; Operating Pressure Max:1000psi; Sensor Body Material:Stainless Steel; Output Current:1A; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 5880-LVSW-701-ND LVSW-701 94AC3152
Product Name Float, Level Sensors - Industrial Frequency Control & Timing Devices Liquid Level Switch, 1000Psi, 1A, Ss; Operating Pressure Max Omega
Device Classification Sensor Only Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 200 Series - TS-200.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.5 to 168 inch (88.9 to 4267 mm)
Media Type Liquid
View Details
Level Sensors - 1936760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details