OMEGA Engineering, Inc. Float, Level Sensors - Industrial LVR542

Description
LVR542
Request a Quote Datasheet
Description
LVR542
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 5880-LVR542-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
5880-LVR542-ND
Float, Level Sensors - Industrial 5880-LVR542-ND
LVR542

LVR542

Buy Now Datasheet
Float Level Transmitter, 200Psi, 316Ss; Operating Pressure Max Omega - 77AH0920 - Newark, An Avnet Company
Chicago, IL, United States
Float Level Transmitter, 200Psi, 316Ss; Operating Pressure Max Omega
77AH0920
Float Level Transmitter, 200Psi, 316Ss; Operating Pressure Max Omega 77AH0920
FLOAT LEVEL TRANSMITTER, 200PSI, 316SS; Operating Pressure Max:200psi; Sensor Body Material:Stainless Steel; Output Current:20mA; Product Range:LVR500 Series

FLOAT LEVEL TRANSMITTER, 200PSI, 316SS; Operating Pressure Max:200psi; Sensor Body Material:Stainless Steel; Output Current:20mA; Product Range:LVR500 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 5880-LVR542-ND 77AH0920
Product Name Float, Level Sensors - Industrial Float Level Transmitter, 200Psi, 316Ss; Operating Pressure Max Omega
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details