OMEGA Engineering, Inc. Low Cost Liquid Level Switch LV-10

Description
The LV-10 Series level switches feature a small float displacement, especially suited for narrow or restricted areas. A standard 1/8" NPT male fitting allows for quick installation in either the top or bottom of the tank or vessel. A sealed SPST switch provides consistent accuracy and high repeatability with the effects of shock, vacuum or vibration minimized. Extremely versatile, the switch is user selectable as normally open or normally closed by simply removing the retaining clip and inverting the position of the float. For intermediate float displacement, the LV-20 Series will yield long life and greater stability for a broad range of level monitoring requirements. The LV-30 Series larger float displacement is intended for use with liquids of high viscosity, and is well suited for harsh environments. Both models share the standard features of the LV-10.
Description
The LV-10 Series level switches feature a small float displacement, especially suited for narrow or restricted areas. A standard 1/8" NPT male fitting allows for quick installation in either the top or bottom of the tank or vessel. A sealed SPST switch provides consistent accuracy and high repeatability with the effects of shock, vacuum or vibration minimized. Extremely versatile, the switch is user selectable as normally open or normally closed by simply removing the retaining clip and inverting the position of the float. For intermediate float displacement, the LV-20 Series will yield long life and greater stability for a broad range of level monitoring requirements. The LV-30 Series larger float displacement is intended for use with liquids of high viscosity, and is well suited for harsh environments. Both models share the standard features of the LV-10.
Datasheet
Datasheet Summary
Powered by GS/AI

The LV-10 Low Cost Liquid Level Switch from OMEGA Engineering, Inc. is designed for general-purpose level monitoring in narrow or restricted areas. It features a compact design with a small float displacement and a standard 1/8" NPT fitting for easy installation at the top or bottom of tanks or vessels. The switch utilizes a sealed SPST design, ensuring high accuracy and repeatability while resisting the effects of shock, vacuum, or vibration. This model allows for user selection between normally open or normally closed configurations by simply inverting the float's position. The LV-10 operates effectively in a range of temperatures, with a maximum operating temperature of 82°C for water and 149°C for oil. The float has a specific gravity of 0.50, making it suitable for various liquid types. The product comes with a 24" polymeric lead wire and is rated for 20 VA with a pressure rating of 300 psi.

Datasheet Summary
Powered by GS/AI

The LV-10 Low Cost Liquid Level Switch from OMEGA Engineering, Inc. is designed for general-purpose level monitoring in narrow or restricted areas. It features a compact design with a small float displacement and a standard 1/8" NPT fitting for easy installation at the top or bottom of tanks or vessels. The switch utilizes a sealed SPST design, ensuring high accuracy and repeatability while resisting the effects of shock, vacuum, or vibration. This model allows for user selection between normally open or normally closed configurations by simply inverting the float's position. The LV-10 operates effectively in a range of temperatures, with a maximum operating temperature of 82°C for water and 149°C for oil. The float has a specific gravity of 0.50, making it suitable for various liquid types. The product comes with a 24" polymeric lead wire and is rated for 20 VA with a pressure rating of 300 psi.

Suppliers

Company
Product
Description
Supplier Links
Low Cost Liquid Level Switch - LV-10 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Low Cost Liquid Level Switch
LV-10
Low Cost Liquid Level Switch LV-10
The LV-10 Series level switches feature a small float displacement, especially suited for narrow or restricted areas. A standard 1/8" NPT male fitting allows for quick installation in either the top or bottom of the tank or vessel. A sealed SPST switch provides consistent accuracy and high repeatability with the effects of shock, vacuum or vibration minimized. Extremely versatile, the switch is user selectable as normally open or normally closed by simply removing the retaining clip and inverting the position of the float. For intermediate float displacement, the LV-20 Series will yield long life and greater stability for a broad range of level monitoring requirements. The LV-30 Series larger float displacement is intended for use with liquids of high viscosity, and is well suited for harsh environments. Both models share the standard features of the LV-10.

The LV-10 Series level switches feature a small float displacement, especially suited for narrow or restricted areas. A standard 1/8" NPT male fitting allows for quick installation in either the top or bottom of the tank or vessel. A sealed SPST switch provides consistent accuracy and high repeatability with the effects of shock, vacuum or vibration minimized. Extremely versatile, the switch is user selectable as normally open or normally closed by simply removing the retaining clip and inverting the position of the float.
For intermediate float displacement, the LV-20 Series will yield long life and greater stability for a broad range of level monitoring requirements. The LV-30 Series larger float displacement is intended for use with liquids of high viscosity, and is well suited for harsh environments. Both models share the standard features of the LV-10.

Buy Now Datasheet
Liquid Level Switch - LV-10 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Liquid Level Switch
LV-10
Liquid Level Switch LV-10
Low Cost, Compact Design for General Purpose Level Monitoring Rugged, Shock and Vibration Resistant Mounts Vertically at Top or Bottom of Tank Reed Switch Design for High Repeatability User Selectable, Normally Open or Normally Closed SPST Switch The LV-10 Series level switches feature a small float displacement, especially suited for narrow or restricted areas. A standard 1/8 NPT male fitting allows for quick installation in either the top or bottom of the tank or vessel. A sealed SPST switch provides consistent accuracy and high repeatability with the effects of shock, vacuum or vibration minimized. Extremely versatile, the switch is user selectable as normally open or normally closed by simply removing the retaining clip and inverting the position of the float. For intermediate float displacement, the LV-20 Series will yield long life and greater stability for a broad range of level monitoring requirements. The LV-30 Series larger float displacement is intended for use with liquids of high viscosity, and is well suited for harsh environments. All models share the standard features of the LV-10.
  • Low Cost, Compact Design for General Purpose Level Monitoring
  • Rugged, Shock and Vibration Resistant
  • Mounts Vertically at Top or Bottom of Tank
  • Reed Switch Design for High Repeatability
  • User Selectable, Normally Open or Normally Closed SPST Switch

The LV-10 Series level switches feature a small float displacement, especially suited for narrow or restricted areas. A standard 1/8 NPT male fitting allows for quick installation in either the top or bottom of the tank or vessel. A sealed SPST switch provides consistent accuracy and high repeatability with the effects of shock, vacuum or vibration minimized. Extremely versatile, the switch is user selectable as normally open or normally closed by simply removing the retaining clip and inverting the position of the float.

For intermediate float displacement, the LV-20 Series will yield long life and greater stability for a broad range of level monitoring requirements. The LV-30 Series larger float displacement is intended for use with liquids of high viscosity, and is well suited for harsh environments. All models share the standard features of the LV-10.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc.
Product Category Level Sensors Level Sensors
Product Number LV-10 LV-10
Product Name Low Cost Liquid Level Switch Liquid Level Switch
Device Classification Sensor Only Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 150 psi (106 m H2O) 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Water-Level Sensors - 700S14A0B-0439 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details