OMEGA Engineering, Inc. Linear Potentiometer LP802

Description
OMEGA's LP802 Series linear potentiometers are used to measure linear position or displacement up to 150 mm (6") in a wide variety of manufacturing and process equipment. These units feature front and rear bearings, anodized extruded aluminum housings, stainless steel shafts and precious metal wipers and contacts for long, trouble-free life in harsh factory environments. Based on a conductive plastic film element, the LP802 provides high resolution, absolute position measurement without external signal conditioners.
Datasheet
Description
OMEGA's LP802 Series linear potentiometers are used to measure linear position or displacement up to 150 mm (6") in a wide variety of manufacturing and process equipment. These units feature front and rear bearings, anodized extruded aluminum housings, stainless steel shafts and precious metal wipers and contacts for long, trouble-free life in harsh factory environments. Based on a conductive plastic film element, the LP802 provides high resolution, absolute position measurement without external signal conditioners.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Potentiometer - LP802 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Linear Potentiometer
LP802
Linear Potentiometer LP802
OMEGA's LP802 Series linear potentiometers are used to measure linear position or displacement up to 150 mm (6") in a wide variety of manufacturing and process equipment. These units feature front and rear bearings, anodized extruded aluminum housings, stainless steel shafts and precious metal wipers and contacts for long, trouble-free life in harsh factory environments. Based on a conductive plastic film element, the LP802 provides high resolution, absolute position measurement without external signal conditioners.

OMEGA's LP802 Series linear potentiometers are used to measure linear position or displacement up to 150 mm (6") in a wide variety of manufacturing and process equipment. These units feature front and rear bearings, anodized extruded aluminum housings, stainless steel shafts and precious metal wipers and contacts for long, trouble-free life in harsh factory environments. Based on a conductive plastic film element, the LP802 provides high resolution, absolute position measurement without external signal conditioners.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Linear Position Sensors
Product Number LP802
Product Name Linear Potentiometer
Sensor Technology Linear Potentiometer
Body Shape Rectangular
Measurement Range 1.2 to 6.15 inch (30.48 to 156 mm)
Linearity 1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details