OMEGA Engineering, Inc. Crystals LNCF001-12.288M

Description
12.288MHz ±50ppm Crystal 8pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz ±50ppm Crystal 8pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-LNCF001-12.288MCT-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±50ppm Crystal 8pF 80 Ohms 2-SMD, No Lead

12.288MHz ±50ppm Crystal 8pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCF001-12.288MTR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±50ppm Crystal 8pF 80 Ohms 2-SMD, No Lead

12.288MHz ±50ppm Crystal 8pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-LNCF001-12.288MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33-RHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Crystal Units - 1735686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details