Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters LIBC1E00

Description
COUNTER LED 4 CHAR 115V PANEL MT
Request a Quote Datasheet
Description
COUNTER LED 4 CHAR 115V PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
LIBC1E00-ND
Panel Meters - Counters, Hour Meters LIBC1E00-ND
COUNTER LED 4 CHAR 115V PANEL MT

COUNTER LED 4 CHAR 115V PANEL MT

Buy Now Datasheet
Counter; Libra Series; 115 VAC/230 VAC,11 VDC to 14 VDC; Digital; 4; CE Marked - 70030221 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Libra Series; 115 VAC/230 VAC,11 VDC to 14 VDC; Digital; 4; CE Marked
70030221
Counter; Libra Series; 115 VAC/230 VAC,11 VDC to 14 VDC; Digital; 4; CE Marked 70030221
Libra Series Counters, Digital Output Type, 2.5 KHz (High) Frequency 0.5 " high liquid crystal display or 0.4 " high led display Accepts input count rate up to 2500 CPS Bi-directional counting Solid-state current sink output(s) Form C relay output(s) Programmable timed output (0.01 Sec. to 99.99 Sec.) Simple front panel for programming ease Front panel programmable decimal points Meets din panel mount specifications It is an economical and reliable solution to one or two preset level requirements. It is the single preset versions and this is the dual preset versions. All four units have a solid-state output and a Form C relay output for each preset. These units feature input configuration programmability, a full complement of control inputs, programmable timed outputs, non-volatile memory, and many other features which will satisfy most any single or dual preset level requirement.

Libra Series Counters, Digital Output Type, 2.5 KHz (High) Frequency

  • 0.5 " high liquid crystal display or 0.4 " high led display
  • Accepts input count rate up to 2500 CPS
  • Bi-directional counting
  • Solid-state current sink output(s)
  • Form C relay output(s)
  • Programmable timed output (0.01 Sec. to 99.99 Sec.)
  • Simple front panel for programming ease
  • Front panel programmable decimal points
  • Meets din panel mount specifications
    It is an economical and reliable solution to one or two preset level requirements. It is the single preset versions and this is the dual preset versions. All four units have a solid-state output and a Form C relay output for each preset. These units feature input configuration programmability, a full complement of control inputs, programmable timed outputs, non-volatile memory, and many other features which will satisfy most any single or dual preset level requirement.
Supplier's Site
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls - 21M8655 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls
21M8655
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls 21M8655
MULTIFUNCTION COUNTER; No. of Digits / Alpha:4; Digit Height:10.2mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:68.07mm; Panel Cutout Width:68.07mm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

MULTIFUNCTION COUNTER; No. of Digits / Alpha:4; Digit Height:10.2mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:68.07mm; Panel Cutout Width:68.07mm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Counters Digital Counters Digital Counters
Product Number LIBC1E00-ND 70030221 21M8655
Product Name Panel Meters - Counters, Hour Meters Counter; Libra Series; 115 VAC/230 VAC,11 VDC to 14 VDC; Digital; 4; CE Marked Multifunction Counter; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 122 F (0 to 50 C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Preset
Reset Remote; Manual
Display Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount I - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 8966894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details